Brady Corporation Bilingual Sign 90668

Description
Bilingual Sign
Request a Quote Datasheet
Description
Bilingual Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bilingual Sign - 90668 - Brady Corporation
Milwaukee, WI, USA
Bilingual Sign
90668
Bilingual Sign 90668
Bilingual Sign

Bilingual Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-90668-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-90668-ND
Signs, Nameplates, Posters 2267-90668-ND
B302-10X14-WG-O-BILI NGUAL SIGN

B302-10X14-WG-O-BILINGUAL SIGN

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Food, Beverage & Smoking Sign - 10 in Width x 14 in Height - Laminated - Language English / Spanish - 90668 - 754476-90668 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Food, Beverage & Smoking Sign - 10 in Width x 14 in Height - Laminated - Language English / Spanish - 90668
754476-90668
Brady B-302 Polyester Rectangle White Food, Beverage & Smoking Sign - 10 in Width x 14 in Height - Laminated - Language English / Spanish - 90668 754476-90668
R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady food, beverage & smoking sign is constructed using polyester which is the B-302 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This food, beverage & smoking sign is designed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This product is designed for bilingual use. It is written in English / Spanish with the following text: NOTICE NO EATING OR DRINKING IN THIS AREA / AVISO PROHIBIDO CONSUMIR BEBIDAS Y ALIMENTOS EN ESTA AREA. Some signs support inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady food, beverage & smoking sign is constructed using polyester which is the B-302 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This food, beverage & smoking sign is designed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This product is designed for bilingual use. It is written in English / Spanish with the following text: NOTICE NO EATING OR DRINKING IN THIS AREA / AVISO PROHIBIDO CONSUMIR BEBIDAS Y ALIMENTOS EN ESTA AREA. Some signs support inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 90668 2267-90668-ND 754476-90668
Product Name Bilingual Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle White Food, Beverage & Smoking Sign - 10 in Width x 14 in Height - Laminated - Language English / Spanish - 90668
Materials of Construction Plastic / Film Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-706-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Mandatory Signs - 4113813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Personal Protection (e.g., Hard Hat Required); Protective gloves
Materials of Construction Pvc
Width 3.94 inches (100 mm)
View Details