Brady Corporation Glow-In-The-Dark Safety Sign 90654

Description
Glow-In-The-Dark Safety Sign
Description
Glow-In-The-Dark Safety Sign

Suppliers

Company
Product
Description
Supplier Links
Glow-In-The-Dark Safety Sign - 90654 - Brady Corporation
Milwaukee, WI, USA
Glow-In-The-Dark Safety Sign
90654
Glow-In-The-Dark Safety Sign 90654
Glow-In-The-Dark Safety Sign

Glow-In-The-Dark Safety Sign

Supplier's Site
Brady Bradyglo B-347 Polyester / Polystyrene Rectangle Chemical, Biohazard, Hazardous & Flammable Material Sign - 7 in Width x 10 in Height - Glow in the Dark - Language English / Spanish - TEXT: DANG - 754476-90654 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Bradyglo B-347 Polyester / Polystyrene Rectangle Chemical, Biohazard, Hazardous & Flammable Material Sign - 7 in Width x 10 in Height - Glow in the Dark - Language English / Spanish - TEXT: DANG
754476-90654
Brady Bradyglo B-347 Polyester / Polystyrene Rectangle Chemical, Biohazard, Hazardous & Flammable Material Sign - 7 in Width x 10 in Height - Glow in the Dark - Language English / Spanish - TEXT: DANG 754476-90654
R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady chemical, biohazard, hazardous & flammable material sign is produced using polyester / polystyrene which is the B-347 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This sign is designed for bilingual use. It is written in English / Spanish with the following text: DANGER FLAMMABLE GAS / PELIGRO GAS INFLAMABLE. This sign is designed and built for Indoor use. There are a variety of standards that signs may comform to. In particular, this sign complies with the ANSI Z535.2-2002, ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IMO A.752, ISO 15370, MSC.27(61), OSHA 29 CFR 1910.145, OSHA 29 CFR 1910.37, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady chemical, biohazard, hazardous & flammable material sign is produced using polyester / polystyrene which is the B-347 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This sign is designed for bilingual use. It is written in English / Spanish with the following text: DANGER FLAMMABLE GAS / PELIGRO GAS INFLAMABLE. This sign is designed and built for Indoor use. There are a variety of standards that signs may comform to. In particular, this sign complies with the ANSI Z535.2-2002, ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IMO A.752, ISO 15370, MSC.27(61), OSHA 29 CFR 1910.145, OSHA 29 CFR 1910.37, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 90654 754476-90654
Product Name Glow-In-The-Dark Safety Sign Brady Bradyglo B-347 Polyester / Polystyrene Rectangle Chemical, Biohazard, Hazardous & Flammable Material Sign - 7 in Width x 10 in Height - Glow in the Dark - Language English / Spanish - TEXT: DANG
Safety / Warning Type HAZMAT (Hazaondous Material) HAZMAT (Hazaondous Material)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-882-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Mandatory Signs - 146409 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Height 0.1640 ft (0.5000 dm)
View Details