Brady Corporation Brady Glo Personal Protection Sign 90649

Description
Brady Glo Personal Protection Sign
Description
Brady Glo Personal Protection Sign

Suppliers

Company
Product
Description
Supplier Links
Brady Glo Personal Protection Sign - 90649 - Brady Corporation
Milwaukee, WI, USA
Brady Glo Personal Protection Sign
90649
Brady Glo Personal Protection Sign 90649
Brady Glo Personal Protection Sign

Brady Glo Personal Protection Sign

Supplier's Site
Brady Bradyglo B-347 Polyester / Polystyrene Rectangle Personal Protection Equipment (PPE) Sign - 7 in Width x 10 in Height - Glow in the Dark - TEXT: EAR PROTECTION MUST BE WORN - 90649 - 754476-90649 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Bradyglo B-347 Polyester / Polystyrene Rectangle Personal Protection Equipment (PPE) Sign - 7 in Width x 10 in Height - Glow in the Dark - TEXT: EAR PROTECTION MUST BE WORN - 90649
754476-90649
Brady Bradyglo B-347 Polyester / Polystyrene Rectangle Personal Protection Equipment (PPE) Sign - 7 in Width x 10 in Height - Glow in the Dark - TEXT: EAR PROTECTION MUST BE WORN - 90649 754476-90649
R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady personal protection equipment (ppe) sign is constructed using polyester / polystyrene which is the B-347 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This part is written in English with the following text: EAR PROTECTION MUST BE WORN. This product is designed and manufactured for Indoor use. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IMO A.752, ISO 15370, MSC.27(61), OSHA 29 CFR 1910.145, OSHA 29 CFR 1910.37, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady personal protection equipment (ppe) sign is constructed using polyester / polystyrene which is the B-347 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This part is written in English with the following text: EAR PROTECTION MUST BE WORN. This product is designed and manufactured for Indoor use. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IMO A.752, ISO 15370, MSC.27(61), OSHA 29 CFR 1910.145, OSHA 29 CFR 1910.37, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 90649 754476-90649
Product Name Brady Glo Personal Protection Sign Brady Bradyglo B-347 Polyester / Polystyrene Rectangle Personal Protection Equipment (PPE) Sign - 7 in Width x 10 in Height - Glow in the Dark - TEXT: EAR PROTECTION MUST BE WORN - 90649
Safety / Warning Type Personal Protection (e.g., Hard Hat Required)
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 7631765 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Personal Protection (e.g., Hard Hat Required); Protective clothing
Materials of Construction Pp rigid plastic
Width 5.83 inches (148 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Symbols & Electrical Signs - 1-1768020-8 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
View Details