Brady Corporation Glow-in-the-Dark Exit & Directional Sign 90632

Description
Glow-in-the-Dark Exit & Directional Sign
Description
Glow-in-the-Dark Exit & Directional Sign

Suppliers

Company
Product
Description
Supplier Links
Glow-in-the-Dark Exit & Directional Sign - 90632 - Brady Corporation
Milwaukee, WI, USA
Glow-in-the-Dark Exit & Directional Sign
90632
Glow-in-the-Dark Exit & Directional Sign 90632
Glow-in-the-Dark Exit & Directional Sign

Glow-in-the-Dark Exit & Directional Sign

Supplier's Site
Brady Bradyglo B-347 Polyester / Polystyrene Rectangle Green Emergency Contact Sign - 14 in Width x 10 in Height - TEXT: FIRE-POLICE-MEDICAL EMERGENCY DIAL 911 - 90632 - 754476-90632 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Bradyglo B-347 Polyester / Polystyrene Rectangle Green Emergency Contact Sign - 14 in Width x 10 in Height - TEXT: FIRE-POLICE-MEDICAL EMERGENCY DIAL 911 - 90632
754476-90632
Brady Bradyglo B-347 Polyester / Polystyrene Rectangle Green Emergency Contact Sign - 14 in Width x 10 in Height - TEXT: FIRE-POLICE-MEDICAL EMERGENCY DIAL 911 - 90632 754476-90632
R.S. Hughes Company carries a large selection of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady emergency contact sign is constructed using polyester / polystyrene which is the B-347 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This emergency contact sign is designed with a green background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This SKU is written in English with the following text: FIRE-POLICE-MEDICAL EMERGENCY DIAL 911. This sign is designed and manufactured for Indoor use. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IFC 2012, IMO A.752, ISO 15370, MSC.27(61), OSHA 29 CFR 1910.157, OSHA 29 CFR 1910.37, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady emergency contact sign is constructed using polyester / polystyrene which is the B-347 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This emergency contact sign is designed with a green background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This SKU is written in English with the following text: FIRE-POLICE-MEDICAL EMERGENCY DIAL 911. This sign is designed and manufactured for Indoor use. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IFC 2012, IMO A.752, ISO 15370, MSC.27(61), OSHA 29 CFR 1910.157, OSHA 29 CFR 1910.37, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 90632 754476-90632
Product Name Glow-in-the-Dark Exit & Directional Sign Brady Bradyglo B-347 Polyester / Polystyrene Rectangle Green Emergency Contact Sign - 14 in Width x 10 in Height - TEXT: FIRE-POLICE-MEDICAL EMERGENCY DIAL 911 - 90632
Safety / Warning Type Emergency Exit Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-878-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Disability Signs - 5133650 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Disability access
Materials of Construction Plastic / Film; Plastic
Features Adhesive Backed
View Details