Brady Corporation Glow-In-The-Dark Fire & Exit Sign 90629

Description
Glow-In-The-Dark Fire & Exit Sign
Request a Quote Datasheet
Description
Glow-In-The-Dark Fire & Exit Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Glow-In-The-Dark Fire & Exit Sign - 90629 - Brady Corporation
Milwaukee, WI, USA
Glow-In-The-Dark Fire & Exit Sign
90629
Glow-In-The-Dark Fire & Exit Sign 90629
Glow-In-The-Dark Fire & Exit Sign

Glow-In-The-Dark Fire & Exit Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-90629-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-90629-ND
Signs, Nameplates, Posters 2267-90629-ND
B347 10X14 GLOW/RED

B347 10X14 GLOW/RED

Buy Now Datasheet
Brady Bradyglo B-347 Polyester / Polystyrene Rectangle Red Alarm / Surveillance Notice Sign - 14 in Width x 10 in Height - Glow in the Dark - TEXT: DO NOT OPEN DOOR ALARM WILL SOUND - 90629 - 754476-90629 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Bradyglo B-347 Polyester / Polystyrene Rectangle Red Alarm / Surveillance Notice Sign - 14 in Width x 10 in Height - Glow in the Dark - TEXT: DO NOT OPEN DOOR ALARM WILL SOUND - 90629
754476-90629
Brady Bradyglo B-347 Polyester / Polystyrene Rectangle Red Alarm / Surveillance Notice Sign - 14 in Width x 10 in Height - Glow in the Dark - TEXT: DO NOT OPEN DOOR ALARM WILL SOUND - 90629 754476-90629
R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady alarm / surveillance notice sign is produced using polyester / polystyrene which is the B-347 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This alarm / surveillance notice sign is manufactured with a red background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This item is written in English with the following text: DO NOT OPEN DOOR ALARM WILL SOUND. This SKU is designed and constructed for Indoor use. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IMO A.752, ISO 15370, MSC.27(61), OSHA 29 CFR 1910.37, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady alarm / surveillance notice sign is produced using polyester / polystyrene which is the B-347 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This alarm / surveillance notice sign is manufactured with a red background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This item is written in English with the following text: DO NOT OPEN DOOR ALARM WILL SOUND. This SKU is designed and constructed for Indoor use. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IMO A.752, ISO 15370, MSC.27(61), OSHA 29 CFR 1910.37, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 90629 2267-90629-ND 754476-90629
Product Name Glow-In-The-Dark Fire & Exit Sign Signs, Nameplates, Posters Brady Bradyglo B-347 Polyester / Polystyrene Rectangle Red Alarm / Surveillance Notice Sign - 14 in Width x 10 in Height - Glow in the Dark - TEXT: DO NOT OPEN DOOR ALARM WILL SOUND - 90629
Safety / Warning Type Emergency Exit; Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

Fire Safety Signs - 7631834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire action
Materials of Construction Plastic / Film; Plastic
Width 5.83 inches (148 mm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-882/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Symbols & Electrical Signs - 1-1768035-9 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
View Details