Brady Corporation Glow-in-the-Dark Exit & Directional Sign 90607

Description
Glow-in-the-Dark Exit & Directional Sign
Description
Glow-in-the-Dark Exit & Directional Sign

Suppliers

Company
Product
Description
Supplier Links
Glow-in-the-Dark Exit & Directional Sign - 90607 - Brady Corporation
Milwaukee, WI, USA
Glow-in-the-Dark Exit & Directional Sign
90607
Glow-in-the-Dark Exit & Directional Sign 90607
Glow-in-the-Dark Exit & Directional Sign

Glow-in-the-Dark Exit & Directional Sign

Supplier's Site
Brady Bradyglo B-324 Polyester Rectangle Green Stretcher Sign - 14 in Width x 5 in Height - Glow in the Dark - TEXT: STRETCHER - 90607 - 754476-90607 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Bradyglo B-324 Polyester Rectangle Green Stretcher Sign - 14 in Width x 5 in Height - Glow in the Dark - TEXT: STRETCHER - 90607
754476-90607
Brady Bradyglo B-324 Polyester Rectangle Green Stretcher Sign - 14 in Width x 5 in Height - Glow in the Dark - TEXT: STRETCHER - 90607 754476-90607
R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady stretcher sign is made from polyester which is the B-324 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 14 in width and a 5 in height. Color is often an important factor for proper awareness and conveyance. This stretcher sign is designed with a green background and text and/or image color(s) of green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This sign is written in English with the following text: STRETCHER. This sign is designed and built for Indoor use.

R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady stretcher sign is made from polyester which is the B-324 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 14 in width and a 5 in height. Color is often an important factor for proper awareness and conveyance. This stretcher sign is designed with a green background and text and/or image color(s) of green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This sign is written in English with the following text: STRETCHER. This sign is designed and built for Indoor use.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 90607 754476-90607
Product Name Glow-in-the-Dark Exit & Directional Sign Brady Bradyglo B-324 Polyester Rectangle Green Stretcher Sign - 14 in Width x 5 in Height - Glow in the Dark - TEXT: STRETCHER - 90607
Safety / Warning Type Emergency Exit
Unlock Full Specs
to access all available technical data

Similar Products

Safety Labels - 434607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polypropylene
Height 0.9843 ft (3 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details