Brady Corporation Brady Glo Personal Protection Sign 90587

Description
Brady Glo Personal Protection Sign
Description
Brady Glo Personal Protection Sign

Suppliers

Company
Product
Description
Supplier Links
Brady Glo Personal Protection Sign - 90587 - Brady Corporation
Milwaukee, WI, USA
Brady Glo Personal Protection Sign
90587
Brady Glo Personal Protection Sign 90587
Brady Glo Personal Protection Sign

Brady Glo Personal Protection Sign

Supplier's Site
Brady Bradyglo B-324 Polyester Rectangle Personal Protection Equipment (PPE) Sign - 14 in Width x 5 in Height - Glow in the Dark - TEXT: PROTECTIVE CLOTHING MUST BE WORN IN THIS AREA - 90587 - 754476-90587 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Bradyglo B-324 Polyester Rectangle Personal Protection Equipment (PPE) Sign - 14 in Width x 5 in Height - Glow in the Dark - TEXT: PROTECTIVE CLOTHING MUST BE WORN IN THIS AREA - 90587
754476-90587
Brady Bradyglo B-324 Polyester Rectangle Personal Protection Equipment (PPE) Sign - 14 in Width x 5 in Height - Glow in the Dark - TEXT: PROTECTIVE CLOTHING MUST BE WORN IN THIS AREA - 90587 754476-90587
R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady personal protection equipment (ppe) sign is constructed using polyester which is the B-324 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 14 in width and a 5 in height. Color is often an important factor for proper awareness and conveyance. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This part is written in English with the following text: PROTECTIVE CLOTHING MUST BE WORN IN THIS AREA. This part is designed and manufactured for Indoor use. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IMO A.752, ISO 15370, MSC.27(61), OSHA 29 CFR 1910.145, OSHA 29 CFR 1910.37, PSTC-101, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady personal protection equipment (ppe) sign is constructed using polyester which is the B-324 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 14 in width and a 5 in height. Color is often an important factor for proper awareness and conveyance. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This part is written in English with the following text: PROTECTIVE CLOTHING MUST BE WORN IN THIS AREA. This part is designed and manufactured for Indoor use. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IMO A.752, ISO 15370, MSC.27(61), OSHA 29 CFR 1910.145, OSHA 29 CFR 1910.37, PSTC-101, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 90587 754476-90587
Product Name Brady Glo Personal Protection Sign Brady Bradyglo B-324 Polyester Rectangle Personal Protection Equipment (PPE) Sign - 14 in Width x 5 in Height - Glow in the Dark - TEXT: PROTECTIVE CLOTHING MUST BE WORN IN THIS AREA - 90587
Safety / Warning Type Personal Protection (e.g., Hard Hat Required)
Unlock Full Specs
to access all available technical data

Similar Products

Exit Signs - 7631793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire exit
Materials of Construction Plastic / Film; Plastic
Width 17.72 inches (450 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-874-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details