Brady Corporation Glow-in-the-Dark Exit & Directional Sign 90554

Description
Glow-in-the-Dark Exit & Directional Sign
Request a Quote Datasheet
Description
Glow-in-the-Dark Exit & Directional Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Glow-in-the-Dark Exit & Directional Sign - 90554 - Brady Corporation
Milwaukee, WI, USA
Glow-in-the-Dark Exit & Directional Sign
90554
Glow-in-the-Dark Exit & Directional Sign 90554
Glow-in-the-Dark Exit & Directional Sign

Glow-in-the-Dark Exit & Directional Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-90554-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-90554-ND
Signs, Nameplates, Posters 2267-90554-ND
B324 10X7 BLK/RED/WHT

B324 10X7 BLK/RED/WHT

Buy Now Datasheet
Brady Bradyglo B-324 Polyester Rectangle Green In Case Of Fire Sign - 7 in Width x 10 in Height - TEXT: IN CASE OF FIRE DO NOT USE ELEVATORS USE STAIRWAYS - 90554 - 754476-90554 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Bradyglo B-324 Polyester Rectangle Green In Case Of Fire Sign - 7 in Width x 10 in Height - TEXT: IN CASE OF FIRE DO NOT USE ELEVATORS USE STAIRWAYS - 90554
754476-90554
Brady Bradyglo B-324 Polyester Rectangle Green In Case Of Fire Sign - 7 in Width x 10 in Height - TEXT: IN CASE OF FIRE DO NOT USE ELEVATORS USE STAIRWAYS - 90554 754476-90554
R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady in case of fire sign is manufactured using polyester which is the B-324 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This in case of fire sign is designed with a green background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This item is written in English with the following text: IN CASE OF FIRE DO NOT USE ELEVATORS USE STAIRWAYS. This SKU is designed and manufactured for Indoor use. There are a variety of standards that signs may comform to. In particular, this SKU meets the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IFC 2012, IMO A.752, ISO 15370, MSC.27(61), OSHA 29 CFR 1910.37, PSTC-101, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady in case of fire sign is manufactured using polyester which is the B-324 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This in case of fire sign is designed with a green background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This item is written in English with the following text: IN CASE OF FIRE DO NOT USE ELEVATORS USE STAIRWAYS. This SKU is designed and manufactured for Indoor use. There are a variety of standards that signs may comform to. In particular, this SKU meets the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IFC 2012, IMO A.752, ISO 15370, MSC.27(61), OSHA 29 CFR 1910.37, PSTC-101, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 90554 2267-90554-ND 754476-90554
Product Name Glow-in-the-Dark Exit & Directional Sign Signs, Nameplates, Posters Brady Bradyglo B-324 Polyester Rectangle Green In Case Of Fire Sign - 7 in Width x 10 in Height - TEXT: IN CASE OF FIRE DO NOT USE ELEVATORS USE STAIRWAYS - 90554
Safety / Warning Type Emergency Exit Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

Safety Posters - 7873723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Semi rigid laminate
Width 23.23 inches (590 mm)
Height 1.38 ft (4.2 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details