Brady Corporation Bilingual sign 90543

Description
Bilingual sign
Request a Quote Datasheet
Description
Bilingual sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bilingual sign - 90543 - Brady Corporation
Milwaukee, WI, USA
Bilingual sign
90543
Bilingual sign 90543
Bilingual sign

Bilingual sign

Supplier's Site
Signs, Nameplates, Posters - 2267-90543-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-90543-ND
Signs, Nameplates, Posters 2267-90543-ND
B302-10X14P-WG-O-BIL INGUAL SIGN

B302-10X14P-WG-O-BILINGUAL SIGN

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Electrical Safety Sign - 10 in Width x 14 in Height - Laminated - Language English / Spanish - 90543 - 754476-90543 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Electrical Safety Sign - 10 in Width x 14 in Height - Laminated - Language English / Spanish - 90543
754476-90543
Brady B-302 Polyester Rectangle White Electrical Safety Sign - 10 in Width x 14 in Height - Laminated - Language English / Spanish - 90543 754476-90543
R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady electrical safety sign is constructed using polyester which is the B-302 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This electrical safety sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This product is designed for bilingual use. It is written in English / Spanish with the following text: DANGER AREA IN FRONT OF THIS ELECTRICAL PANEL MUST BE KEPT CLEAR FOR 36 INCHES. OSHA-NEC REGULATIONS / PELIGRO DEBE HABER UN ESPACIO DE 1M DELANTE DE ESTE PANEL ELECTRICO DE ACUERDO A LAS NORMAS DE OSHA-NEC. Some signs are designed for inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady electrical safety sign is constructed using polyester which is the B-302 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This electrical safety sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This product is designed for bilingual use. It is written in English / Spanish with the following text: DANGER AREA IN FRONT OF THIS ELECTRICAL PANEL MUST BE KEPT CLEAR FOR 36 INCHES. OSHA-NEC REGULATIONS / PELIGRO DEBE HABER UN ESPACIO DE 1M DELANTE DE ESTE PANEL ELECTRICO DE ACUERDO A LAS NORMAS DE OSHA-NEC. Some signs are designed for inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 90543 2267-90543-ND 754476-90543
Product Name Bilingual sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle White Electrical Safety Sign - 10 in Width x 14 in Height - Laminated - Language English / Spanish - 90543
Materials of Construction Plastic / Film Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-877-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Warning Signs - 7631752 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electricity danger
Materials of Construction Pp rigid plastic
Width 11.69 inches (297 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details