Brady Corporation Security Property Sign 90540

Description
Security Property Sign
Description
Security Property Sign

Suppliers

Company
Product
Description
Supplier Links
Security Property Sign - 90540 - Brady Corporation
Milwaukee, WI, USA
Security Property Sign
90540
Security Property Sign 90540
Security Property Sign

Security Property Sign

Supplier's Site
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Tornado & Severe Weather Shelter Sign - 20 in Width x 14 in Height - TEXT: TORNADO SHELTER - 90540 - 754476-90540 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Tornado & Severe Weather Shelter Sign - 20 in Width x 14 in Height - TEXT: TORNADO SHELTER - 90540
754476-90540
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Tornado & Severe Weather Shelter Sign - 20 in Width x 14 in Height - TEXT: TORNADO SHELTER - 90540 754476-90540
R.S. Hughes Company carries a large selection of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady tornado & severe weather shelter sign is manufactured using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 20 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This tornado & severe weather shelter sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This item is written in English with the following text: TORNADO SHELTER. Some signs are designed for inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady tornado & severe weather shelter sign is manufactured using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 20 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This tornado & severe weather shelter sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This item is written in English with the following text: TORNADO SHELTER. Some signs are designed for inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 90540 754476-90540
Product Name Security Property Sign Brady B-120 Fiberglass Reinforced Polyester Rectangle White Tornado & Severe Weather Shelter Sign - 20 in Width x 14 in Height - TEXT: TORNADO SHELTER - 90540
Materials of Construction Fiberglass Fiberglass Reinforced Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Fire Safety Signs - 7631834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire action
Materials of Construction Plastic / Film; Plastic
Width 5.83 inches (148 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details