Brady Corporation Glow-In-The-Dark Safety Sign 90524

Description
Glow-In-The-Dark Safety Sign
Description
Glow-In-The-Dark Safety Sign

Suppliers

Company
Product
Description
Supplier Links
Glow-In-The-Dark Safety Sign - 90524 - Brady Corporation
Milwaukee, WI, USA
Glow-In-The-Dark Safety Sign
90524
Glow-In-The-Dark Safety Sign 90524
Glow-In-The-Dark Safety Sign

Glow-In-The-Dark Safety Sign

Supplier's Site
Brady Bradyglo B-324 Polyester Rectangle Machine & Equipment Sign - 7 in Width x 10 in Height - Glow in the Dark - TEXT: DANGER MOVING MACHINERY - 90524 - 754476-90524 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Bradyglo B-324 Polyester Rectangle Machine & Equipment Sign - 7 in Width x 10 in Height - Glow in the Dark - TEXT: DANGER MOVING MACHINERY - 90524
754476-90524
Brady Bradyglo B-324 Polyester Rectangle Machine & Equipment Sign - 7 in Width x 10 in Height - Glow in the Dark - TEXT: DANGER MOVING MACHINERY - 90524 754476-90524
R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady machine & equipment sign is manufactured using polyester which is the B-324 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This SKU is written in English with the following text: DANGER MOVING MACHINERY. This part is designed and built for Indoor use. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IMO A.752, ISO 15370, MSC.27(61), OSHA 29 CFR 1910.145, OSHA 29 CFR 1910.37, PSTC-101, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady machine & equipment sign is manufactured using polyester which is the B-324 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This SKU is written in English with the following text: DANGER MOVING MACHINERY. This part is designed and built for Indoor use. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IMO A.752, ISO 15370, MSC.27(61), OSHA 29 CFR 1910.145, OSHA 29 CFR 1910.37, PSTC-101, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 90524 754476-90524
Product Name Glow-In-The-Dark Safety Sign Brady Bradyglo B-324 Polyester Rectangle Machine & Equipment Sign - 7 in Width x 10 in Height - Glow in the Dark - TEXT: DANGER MOVING MACHINERY - 90524
Materials of Construction Plastic / Film Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Fire Safety Signs - 146415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 16.54 inches (420 mm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-871-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details