Glow-In-The-Dark Safety Sign
R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady fire equipment sign is constructed using polyester which is the B-324 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This fire equipment sign is designed with a green background and text and/or image color(s) of red. This part is designed for bilingual use. It is written in English / Spanish with the following text: FIRE EXTINGUISHER DO NOT BLOCK / EXTINGUIDOR DE INCENDIOS NO OBSTRUIR. This SKU is designed and manufactured for Indoor use. There are a variety of standards that signs may comform to. In particular, this item complies with the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IMO A.752, ISO 15370, MSC.27(61), OSHA 29 CFR 1910.37, PSTC-101, PSTC-33 standard(s).
| Brady Corporation | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | 90520 | 754476-90520 |
| Product Name | Glow-In-The-Dark Safety Sign | Brady Bradyglo B-324 Polyester Green Fire Equipment Sign - 10 in Width x 14 in Height - Glow in the Dark - Language English / Spanish - 90520 |
| Materials of Construction | Plastic / Film | Polyester |