Brady Corporation Glow-In-The-Dark Safety Sign 90518

Description
Glow-In-The-Dark Safety Sign
Request a Quote Datasheet
Description
Glow-In-The-Dark Safety Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Glow-In-The-Dark Safety Sign - 90518 - Brady Corporation
Milwaukee, WI, USA
Glow-In-The-Dark Safety Sign
90518
Glow-In-The-Dark Safety Sign 90518
Glow-In-The-Dark Safety Sign

Glow-In-The-Dark Safety Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-90518-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-90518-ND
Signs, Nameplates, Posters 2267-90518-ND
GLOW-IN-THE-DARK SELF STICKING

GLOW-IN-THE-DARK SELF STICKING

Buy Now Datasheet
Brady Bradyglo B-324 Polyester Fire Equipment Sign - 10 in Width x 14 in Height - Glow in the Dark - Language English / Spanish - TEXT: FIRE EXTINGUISHER / EXTINTOR DE INCENDIOS - 90518 - 754476-90518 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Bradyglo B-324 Polyester Fire Equipment Sign - 10 in Width x 14 in Height - Glow in the Dark - Language English / Spanish - TEXT: FIRE EXTINGUISHER / EXTINTOR DE INCENDIOS - 90518
754476-90518
Brady Bradyglo B-324 Polyester Fire Equipment Sign - 10 in Width x 14 in Height - Glow in the Dark - Language English / Spanish - TEXT: FIRE EXTINGUISHER / EXTINTOR DE INCENDIOS - 90518 754476-90518
R.S. Hughes Company carries a large selection of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady fire equipment sign is produced using polyester which is the B-324 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This part is designed for bilingual use. It is written in English / Spanish with the following text: FIRE EXTINGUISHER / EXTINTOR DE INCENDIOS. This SKU is designed and manufactured for Indoor use. There are a variety of standards that signs may comform to. In particular, this item satisfies the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IMO A.752, ISO 15370, MSC.27(61), OSHA 29 CFR 1910.37, PSTC-101, PSTC-33 standard(s).

R.S. Hughes Company carries a large selection of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady fire equipment sign is produced using polyester which is the B-324 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This part is designed for bilingual use. It is written in English / Spanish with the following text: FIRE EXTINGUISHER / EXTINTOR DE INCENDIOS. This SKU is designed and manufactured for Indoor use. There are a variety of standards that signs may comform to. In particular, this item satisfies the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IMO A.752, ISO 15370, MSC.27(61), OSHA 29 CFR 1910.37, PSTC-101, PSTC-33 standard(s).

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 90518 2267-90518-ND 754476-90518
Product Name Glow-In-The-Dark Safety Sign Signs, Nameplates, Posters Brady Bradyglo B-324 Polyester Fire Equipment Sign - 10 in Width x 14 in Height - Glow in the Dark - Language English / Spanish - TEXT: FIRE EXTINGUISHER / EXTINTOR DE INCENDIOS - 90518
Materials of Construction Plastic / Film Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Prohibition Signs - 146451 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Height 0.9744 ft (2.97 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details