Brady Corporation Glow-In-The-Dark Safety Sign 90514

Description
Glow-In-The-Dark Safety Sign
Description
Glow-In-The-Dark Safety Sign

Suppliers

Company
Product
Description
Supplier Links
Glow-In-The-Dark Safety Sign - 90514 - Brady Corporation
Milwaukee, WI, USA
Glow-In-The-Dark Safety Sign
90514
Glow-In-The-Dark Safety Sign 90514
Glow-In-The-Dark Safety Sign

Glow-In-The-Dark Safety Sign

Supplier's Site
Brady Bradyglo B-324 Polyester Rectangle Chemical, Biohazard, Hazardous & Flammable Material Sign - 10 in Width x 14 in Height - Glow in the Dark - Language English / Spanish - 90514 - 754476-90514 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Bradyglo B-324 Polyester Rectangle Chemical, Biohazard, Hazardous & Flammable Material Sign - 10 in Width x 14 in Height - Glow in the Dark - Language English / Spanish - 90514
754476-90514
Brady Bradyglo B-324 Polyester Rectangle Chemical, Biohazard, Hazardous & Flammable Material Sign - 10 in Width x 14 in Height - Glow in the Dark - Language English / Spanish - 90514 754476-90514
R.S. Hughes Company carries a large selection of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady chemical, biohazard, hazardous & flammable material sign is made from polyester which is the B-324 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This item is designed for bilingual use. It is written in English / Spanish with the following text: CAUTION HAZARDOUS WASTE MATERIAL STORAGE ONLY NO SMOKING OPEN FLAMES OR OPEN LIGHTS / PRECAUCION AREA DE ALMACENAMIENTO SOLO DE DESPERDICIOS PELIGROSOS NO FUMAR NI USAR LLAMAS O LUCES DESCUBIERTAS. This sign is designed and manufactured for Indoor use. There are a variety of standards that signs may comform to. In particular, this item meets the ANSI Z535.2-2002, ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IMO A.752, ISO 15370, MSC.27(61), OSHA 29 CFR 1910.151, OSHA 29 CFR 1910.252, OSHA 29 CFR 1910.37, PSTC-101, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady chemical, biohazard, hazardous & flammable material sign is made from polyester which is the B-324 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This item is designed for bilingual use. It is written in English / Spanish with the following text: CAUTION HAZARDOUS WASTE MATERIAL STORAGE ONLY NO SMOKING OPEN FLAMES OR OPEN LIGHTS / PRECAUCION AREA DE ALMACENAMIENTO SOLO DE DESPERDICIOS PELIGROSOS NO FUMAR NI USAR LLAMAS O LUCES DESCUBIERTAS. This sign is designed and manufactured for Indoor use. There are a variety of standards that signs may comform to. In particular, this item meets the ANSI Z535.2-2002, ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IMO A.752, ISO 15370, MSC.27(61), OSHA 29 CFR 1910.151, OSHA 29 CFR 1910.252, OSHA 29 CFR 1910.37, PSTC-101, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 90514 754476-90514
Product Name Glow-In-The-Dark Safety Sign Brady Bradyglo B-324 Polyester Rectangle Chemical, Biohazard, Hazardous & Flammable Material Sign - 10 in Width x 14 in Height - Glow in the Dark - Language English / Spanish - 90514
Safety / Warning Type HAZMAT (Hazaondous Material) HAZMAT (Hazaondous Material)
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 8134498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Mask
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details
Labels, Stickers, Decals - Blank - 2946-210-880/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details