Brady Corporation Glow-In-The-Dark Safety Sign 90509

Description
Glow-In-The-Dark Safety Sign
Request a Quote Datasheet
Description
Glow-In-The-Dark Safety Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Glow-In-The-Dark Safety Sign - 90509 - Brady Corporation
Milwaukee, WI, USA
Glow-In-The-Dark Safety Sign
90509
Glow-In-The-Dark Safety Sign 90509
Glow-In-The-Dark Safety Sign

Glow-In-The-Dark Safety Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-90509-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-90509-ND
Signs, Nameplates, Posters 2267-90509-ND
GLOW-IN-THE-DARK SELF STICKING

GLOW-IN-THE-DARK SELF STICKING

Buy Now Datasheet
Brady Bradyglo B-324 Polyester Rectangle Electrical Safety Sign - 10 in Width x 14 in Height - Glow in the Dark - Language English / Spanish - 90509 - 754476-90509 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Bradyglo B-324 Polyester Rectangle Electrical Safety Sign - 10 in Width x 14 in Height - Glow in the Dark - Language English / Spanish - 90509
754476-90509
Brady Bradyglo B-324 Polyester Rectangle Electrical Safety Sign - 10 in Width x 14 in Height - Glow in the Dark - Language English / Spanish - 90509 754476-90509
R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady electrical safety sign is constructed using polyester which is the B-324 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This product is designed for bilingual use. It is written in English / Spanish with the following text: DANGER HIGH VOLTAGE KEEP OUT / PELIGRO ALTO VOLTAGE NO ACERCARSE. This SKU is designed and built for Indoor use. There are a variety of standards that signs may comform to. In particular, this sign complies with the ANSI Z535.2-2002, ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IMO A.752, ISO 15370, MSC.27(61), OSHA 29 CFR 1910.145, OSHA 29 CFR 1910.151, OSHA 29 CFR 1910.252, OSHA 29 CFR 1910.37, PSTC-101, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady electrical safety sign is constructed using polyester which is the B-324 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This product is designed for bilingual use. It is written in English / Spanish with the following text: DANGER HIGH VOLTAGE KEEP OUT / PELIGRO ALTO VOLTAGE NO ACERCARSE. This SKU is designed and built for Indoor use. There are a variety of standards that signs may comform to. In particular, this sign complies with the ANSI Z535.2-2002, ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IMO A.752, ISO 15370, MSC.27(61), OSHA 29 CFR 1910.145, OSHA 29 CFR 1910.151, OSHA 29 CFR 1910.252, OSHA 29 CFR 1910.37, PSTC-101, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 90509 2267-90509-ND 754476-90509
Product Name Glow-In-The-Dark Safety Sign Signs, Nameplates, Posters Brady Bradyglo B-324 Polyester Rectangle Electrical Safety Sign - 10 in Width x 14 in Height - Glow in the Dark - Language English / Spanish - 90509
Materials of Construction Plastic / Film Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safe Condition Signs - 2751251 - RS Components, Ltd.
Specs
Materials of Construction Polyvinyl Chloride
Height 0.6562 ft (2 dm)
View Details