Brady Corporation Security Property Sign 90498

Description
Security Property Sign
Request a Quote Datasheet
Description
Security Property Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Security Property Sign - 90498 - Brady Corporation
Milwaukee, WI, USA
Security Property Sign
90498
Security Property Sign 90498
Security Property Sign

Security Property Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-90498-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-90498-ND
Signs, Nameplates, Posters 2267-90498-ND
ADMITTANCE SIGNS

ADMITTANCE SIGNS

Buy Now Datasheet
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Loitering, Soliciting, & Trespassing Sign - 20 in Width x 14 in Height - TEXT: NO LOITERING POLICE TAKE NOTICE - 90498 - 754476-90498 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Loitering, Soliciting, & Trespassing Sign - 20 in Width x 14 in Height - TEXT: NO LOITERING POLICE TAKE NOTICE - 90498
754476-90498
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Loitering, Soliciting, & Trespassing Sign - 20 in Width x 14 in Height - TEXT: NO LOITERING POLICE TAKE NOTICE - 90498 754476-90498
R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady loitering, soliciting, & trespassing sign is made from fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 20 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This loitering, soliciting, & trespassing sign is manufactured with a white background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This product is written in English with the following text: NO LOITERING POLICE TAKE NOTICE. Some signs support inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady loitering, soliciting, & trespassing sign is made from fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 20 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This loitering, soliciting, & trespassing sign is manufactured with a white background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This product is written in English with the following text: NO LOITERING POLICE TAKE NOTICE. Some signs support inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 90498 2267-90498-ND 754476-90498
Product Name Security Property Sign Signs, Nameplates, Posters Brady B-120 Fiberglass Reinforced Polyester Rectangle White Loitering, Soliciting, & Trespassing Sign - 20 in Width x 14 in Height - TEXT: NO LOITERING POLICE TAKE NOTICE - 90498
Materials of Construction Fiberglass Fiberglass Reinforced Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Security Signs - 214482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Cctv
Features Adhesive Backed
Width 2.91 inches (74 mm)
View Details