Brady Corporation Glow-in-the-Dark Exit & Directional Sign 90491

Description
Glow-in-the-Dark Exit & Directional Sign
Request a Quote Datasheet
Description
Glow-in-the-Dark Exit & Directional Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Glow-in-the-Dark Exit & Directional Sign - 90491 - Brady Corporation
Milwaukee, WI, USA
Glow-in-the-Dark Exit & Directional Sign
90491
Glow-in-the-Dark Exit & Directional Sign 90491
Glow-in-the-Dark Exit & Directional Sign

Glow-in-the-Dark Exit & Directional Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-90491-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-90491-ND
Signs, Nameplates, Posters 2267-90491-ND
B324 2.5X7 GLOW/RED

B324 2.5X7 GLOW/RED

Buy Now Datasheet
Brady Bradyglo B-324 Polyester Rectangle Red Door, Gate & Pathway Sign - 7 in Width x 2.5 in Height - Glow in the Dark - 90491 - 754476-90491 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Bradyglo B-324 Polyester Rectangle Red Door, Gate & Pathway Sign - 7 in Width x 2.5 in Height - Glow in the Dark - 90491
754476-90491
Brady Bradyglo B-324 Polyester Rectangle Red Door, Gate & Pathway Sign - 7 in Width x 2.5 in Height - Glow in the Dark - 90491 754476-90491
R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady door, gate & pathway sign is manufactured using polyester which is the B-324 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 7 in width and a 2.5 in height. Color is often an important factor for proper awareness and communication. This door, gate & pathway sign is manufactured with a red background and text and/or image color(s) of green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This product is designed and manufactured for Indoor use. There are a variety of standards that signs may comform to. In particular, this SKU meets the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IMO A.752, ISO 15370, MSC.27(61), OSHA 29 CFR 1910.37, PSTC-101, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady door, gate & pathway sign is manufactured using polyester which is the B-324 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 7 in width and a 2.5 in height. Color is often an important factor for proper awareness and communication. This door, gate & pathway sign is manufactured with a red background and text and/or image color(s) of green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This product is designed and manufactured for Indoor use. There are a variety of standards that signs may comform to. In particular, this SKU meets the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IMO A.752, ISO 15370, MSC.27(61), OSHA 29 CFR 1910.37, PSTC-101, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 90491 2267-90491-ND 754476-90491
Product Name Glow-in-the-Dark Exit & Directional Sign Signs, Nameplates, Posters Brady Bradyglo B-324 Polyester Rectangle Red Door, Gate & Pathway Sign - 7 in Width x 2.5 in Height - Glow in the Dark - 90491
Safety / Warning Type Emergency Exit
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-870-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Warning Signs - 7631636 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electricity danger
Materials of Construction Pp
Width 9.84 inches (250 mm)
View Details