Recommend for use in labeling ammonia piping and its contents. Meets IIAR Standard.
The Brady self-adhesive pipe marker comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 self-adhesive pipe marker are: 14 in L x 2 1/4 in H. The character height measures 2 in. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: ammonia, and has the following text printed: AMMONIA. Will work with pipes from 3 in to 5 in diameter.
| Brady Corporation | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Pipe and Duct Markers | Pipe and Duct Markers |
| Product Number | 90484 | 754476-90484 |
| Product Name | Ammonia (IIAR) Pipe Markers | Brady B-946 Black / Blue / Green / Orange / White on Yellow Vinyl Self-Adhesive Pipe Marker - 2 1/4 in Height - 2 in Character Height - 14 in Length - Printed Msg = AMMONIA - 90484 |
| Marker Type | Adhesive Label | Adhesive Label |