Brady Corporation Brady B-946 Black / Blue / Green on Yellow Vinyl Self-Adhesive Pipe Marker - 4 in Height - 3 1/2 in Character Height - 24 in Length - 90440 90440

Description
The Brady self-adhesive pipe marker comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 self-adhesive pipe marker are: 24 in L x 4 in H. The character height measures 3 1/2 in. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: ammonia. Fits pipes with a minimum diameter of 8 in.
Description
The Brady self-adhesive pipe marker comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 self-adhesive pipe marker are: 24 in L x 4 in H. The character height measures 3 1/2 in. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: ammonia. Fits pipes with a minimum diameter of 8 in.

Suppliers

Company
Product
Description
Supplier Links
Brady B-946 Black / Blue / Green on Yellow Vinyl Self-Adhesive Pipe Marker - 4 in Height - 3 1/2 in Character Height - 24 in Length - 90440 - 754473-90440 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-946 Black / Blue / Green on Yellow Vinyl Self-Adhesive Pipe Marker - 4 in Height - 3 1/2 in Character Height - 24 in Length - 90440
754473-90440
Brady B-946 Black / Blue / Green on Yellow Vinyl Self-Adhesive Pipe Marker - 4 in Height - 3 1/2 in Character Height - 24 in Length - 90440 754473-90440
The Brady self-adhesive pipe marker comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 self-adhesive pipe marker are: 24 in L x 4 in H. The character height measures 3 1/2 in. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: ammonia. Fits pipes with a minimum diameter of 8 in.

The Brady self-adhesive pipe marker comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 self-adhesive pipe marker are: 24 in L x 4 in H. The character height measures 3 1/2 in. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: ammonia. Fits pipes with a minimum diameter of 8 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Label Materials
Product Number 754473-90440
Product Name Brady B-946 Black / Blue / Green on Yellow Vinyl Self-Adhesive Pipe Marker - 4 in Height - 3 1/2 in Character Height - 24 in Length - 90440
Features Permanent
Unlock Full Specs
to access all available technical data

Similar Products

Pre-printed Labels - 494540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.8661 inches (22 mm)
View Details
Type labels - 210-801 - WAGO
Specs
Materials of Construction Polyester
View Details
1 MIL White High Gloss Polyimide Label Material - XF-101G - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent; Printed Receptive / Treated; High Temperature
Color White
View Details