Brady Corporation Ammonia (IIAR) Pipe Markers 90436

Description
Recommend for use in labeling ammonia piping and its contents. Meets IIAR Standard. Four 1 1/8" x 7" markers per card.
Description
Recommend for use in labeling ammonia piping and its contents. Meets IIAR Standard. Four 1 1/8" x 7" markers per card.

Suppliers

Company
Product
Description
Supplier Links
Ammonia (IIAR) Pipe Markers - 90436 - Brady Corporation
Milwaukee, WI, USA
Ammonia (IIAR) Pipe Markers
90436
Ammonia (IIAR) Pipe Markers 90436
Recommend for use in labeling ammonia piping and its contents. Meets IIAR Standard. Four 1 1/8" x 7" markers per card.

Recommend for use in labeling ammonia piping and its contents. Meets IIAR Standard. Four 1 1/8" x 7" markers per card.

Supplier's Site
Brady B-946 Black / Blue / Green / White on Yellow Vinyl Self-Adhesive Pipe Marker - 1 1/8 in Height - 3/4 in Character Height - 7 in Length - Printed Msg = AMMONIA - 90436 - 754476-90436 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-946 Black / Blue / Green / White on Yellow Vinyl Self-Adhesive Pipe Marker - 1 1/8 in Height - 3/4 in Character Height - 7 in Length - Printed Msg = AMMONIA - 90436
754476-90436
Brady B-946 Black / Blue / Green / White on Yellow Vinyl Self-Adhesive Pipe Marker - 1 1/8 in Height - 3/4 in Character Height - 7 in Length - Printed Msg = AMMONIA - 90436 754476-90436
The Brady self-adhesive pipe marker comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 self-adhesive pipe marker are: 7 in L x 1 1/8 in H. The character height measures 3/4 in. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: ammonia, and has the following text printed: AMMONIA. Will work with pipes from 1 in to 2 1/2 in diameter.

The Brady self-adhesive pipe marker comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 self-adhesive pipe marker are: 7 in L x 1 1/8 in H. The character height measures 3/4 in. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: ammonia, and has the following text printed: AMMONIA. Will work with pipes from 1 in to 2 1/2 in diameter.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Pipe and Duct Markers Pipe and Duct Markers
Product Number 90436 754476-90436
Product Name Ammonia (IIAR) Pipe Markers Brady B-946 Black / Blue / Green / White on Yellow Vinyl Self-Adhesive Pipe Marker - 1 1/8 in Height - 3/4 in Character Height - 7 in Length - Printed Msg = AMMONIA - 90436
Marker Type Adhesive Label Adhesive Label
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Marker - B4102 - Rutke Signs & Safety
Rutke Signs & Safety
Specs
Marker Type Adhesive Label
Service Temperature 152 F (66.67 C)
View Details
Pipe Markers -  - Actioncraft Products, Inc. / Industrial Test Equipment Co., Inc.
Actioncraft Products, Inc. / Industrial Test Equipment Co., Inc.
Specs
Marker Type Laminated Plastic Sleeve
Legend Custom Text
Pipe Diameter 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details