Brady Corporation Fire Sign 90383

Description
Fire Sign
Request a Quote Datasheet
Description
Fire Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fire Sign - 90383 - Brady Corporation
Milwaukee, WI, USA
Fire Sign
90383
Fire Sign 90383
Fire Sign

Fire Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-90383-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-90383-ND
Signs, Nameplates, Posters 2267-90383-ND
B302-10X14-WG-O-14X1 0 W/R FIRE E

B302-10X14-WG-O-14X10 W/R FIRE E

Buy Now Datasheet
Brady B-302 Polyester Red Fire Equipment Sign - 10 in Width x 14 in Height - Laminated - TEXT: FIRE EXTINGUISHER INSIDE - 90383 - 754476-90383 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Red Fire Equipment Sign - 10 in Width x 14 in Height - Laminated - TEXT: FIRE EXTINGUISHER INSIDE - 90383
754476-90383
Brady B-302 Polyester Red Fire Equipment Sign - 10 in Width x 14 in Height - Laminated - TEXT: FIRE EXTINGUISHER INSIDE - 90383 754476-90383
R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady fire equipment sign is produced using polyester which is the B-302 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This fire equipment sign is printed with a red background and text and/or image color(s) of white. Often, many signs include images to help support the text or are simply used to create the message themselves. This fire equipment sign is designed with the following image: fire extinguisher symbol. This SKU is written in English with the following text: FIRE EXTINGUISHER INSIDE. Some signs support inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ASTM D 2979, OSHA 29 CFR 1910.157, PSTC-1, PSTC-33, PSTC-7 standard(s).

R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady fire equipment sign is produced using polyester which is the B-302 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This fire equipment sign is printed with a red background and text and/or image color(s) of white. Often, many signs include images to help support the text or are simply used to create the message themselves. This fire equipment sign is designed with the following image: fire extinguisher symbol. This SKU is written in English with the following text: FIRE EXTINGUISHER INSIDE. Some signs support inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ASTM D 2979, OSHA 29 CFR 1910.157, PSTC-1, PSTC-33, PSTC-7 standard(s).

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 90383 2267-90383-ND 754476-90383
Product Name Fire Sign Signs, Nameplates, Posters Brady B-302 Polyester Red Fire Equipment Sign - 10 in Width x 14 in Height - Laminated - TEXT: FIRE EXTINGUISHER INSIDE - 90383
Safety / Warning Type Fire / High Heat Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 7631917 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type General danger
Materials of Construction Pvc
Width 11.81 inches (300 mm)
View Details