Brady Corporation Fire Sign 90379

Description
Fire Sign
Description
Fire Sign

Suppliers

Company
Product
Description
Supplier Links
Fire Sign - 90379 - Brady Corporation
Milwaukee, WI, USA
Fire Sign
90379
Fire Sign 90379
Fire Sign

Fire Sign

Supplier's Site
Brady B-302 Polyester Red Fire Equipment Sign - 3.5 in Width x 3.5 in Height - Laminated - TEXT: EXTINGUISHER MISSING EXT. # - 90379 - 754476-90379 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Red Fire Equipment Sign - 3.5 in Width x 3.5 in Height - Laminated - TEXT: EXTINGUISHER MISSING EXT. # - 90379
754476-90379
Brady B-302 Polyester Red Fire Equipment Sign - 3.5 in Width x 3.5 in Height - Laminated - TEXT: EXTINGUISHER MISSING EXT. # - 90379 754476-90379
R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady fire equipment sign is produced using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 3.5 in width and a 3.5 in height. Color is often an important factor for proper awareness and communication. This fire equipment sign is printed with a red background and text and/or image color(s) of white. Often, many signs include images to help support the text or are simply used to create the message themselves. This fire equipment sign is manufactured with the following image: fire extinguisher symbol. This item is written in English with the following text: EXTINGUISHER MISSING EXT. #. Some signs support inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the ASTM D 2979, OSHA 29 CFR 1910.157, PSTC-1, PSTC-33, PSTC-7 standard(s).

R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady fire equipment sign is produced using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 3.5 in width and a 3.5 in height. Color is often an important factor for proper awareness and communication. This fire equipment sign is printed with a red background and text and/or image color(s) of white. Often, many signs include images to help support the text or are simply used to create the message themselves. This fire equipment sign is manufactured with the following image: fire extinguisher symbol. This item is written in English with the following text: EXTINGUISHER MISSING EXT. #. Some signs support inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the ASTM D 2979, OSHA 29 CFR 1910.157, PSTC-1, PSTC-33, PSTC-7 standard(s).

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 90379 754476-90379
Product Name Fire Sign Brady B-302 Polyester Red Fire Equipment Sign - 3.5 in Width x 3.5 in Height - Laminated - TEXT: EXTINGUISHER MISSING EXT. # - 90379
Safety / Warning Type Fire / High Heat Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-878-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Disability Signs - 2267871 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polyvinyl Chloride
Features Adhesive Backed; Bilingual / Multilingual
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Symbols & Electrical Signs - 1-1768035-4 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
Materials of Construction Vinyl
Width 0.9800 inches (24.89 mm)
View Details