Brady Corporation Fire Sign 90377

Description
Fire Sign
Request a Quote Datasheet
Description
Fire Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Milwaukee, WI, USA
Fire Sign
90377
Fire Sign 90377
Fire Sign

Fire Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-90377-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-90377-ND
Signs, Nameplates, Posters 2267-90377-ND
B302-10X14-WG-O-14X5 R/W FIRE EQ

B302-10X14-WG-O-14X5 R/W FIRE EQ

Buy Now Datasheet
Brady B-302 Polyester Rectangle Red Fire Equipment Sign - 5 in Width x 14 in Height - Laminated - TEXT: FIRE EQUIPMENT - 90377 - 754476-90377 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle Red Fire Equipment Sign - 5 in Width x 14 in Height - Laminated - TEXT: FIRE EQUIPMENT - 90377
754476-90377
Brady B-302 Polyester Rectangle Red Fire Equipment Sign - 5 in Width x 14 in Height - Laminated - TEXT: FIRE EQUIPMENT - 90377 754476-90377
R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady fire equipment sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 5 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This fire equipment sign is designed with a red background and text and/or image color(s) of white. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This fire equipment sign is printed with the following image: arrow symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This SKU is written in English with the following text: FIRE EQUIPMENT. Some signs support inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady fire equipment sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 5 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This fire equipment sign is designed with a red background and text and/or image color(s) of white. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This fire equipment sign is printed with the following image: arrow symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This SKU is written in English with the following text: FIRE EQUIPMENT. Some signs support inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 90377 2267-90377-ND 754476-90377
Product Name Fire Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle Red Fire Equipment Sign - 5 in Width x 14 in Height - Laminated - TEXT: FIRE EQUIPMENT - 90377
Safety / Warning Type Fire / High Heat Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Exit Signs - 7631948 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire exit
Materials of Construction Plastic / Film; Plastic
Features Adhesive Backed
View Details