Brady Corporation Fire Sign 90372

Description
Fire Sign
Request a Quote Datasheet
Description
Fire Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fire Sign - 90372 - Brady Corporation
Milwaukee, WI, USA
Fire Sign
90372
Fire Sign 90372
Fire Sign

Fire Sign

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-90372-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-90372-ND
Labels, Stickers, Decals - Preprinted 2267-90372-ND
B302-7X10-WG-O-7X10 WHITE/RED EM

B302-7X10-WG-O-7X10 WHITE/RED EM

Buy Now Datasheet
Brady B-302 Polyester Rectangle Red Shutoff Location Sign - 10 in Width x 7 in Height - Laminated - TEXT: EMERGENCY SHUT OFF - 90372 - 754476-90372 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle Red Shutoff Location Sign - 10 in Width x 7 in Height - Laminated - TEXT: EMERGENCY SHUT OFF - 90372
754476-90372
Brady B-302 Polyester Rectangle Red Shutoff Location Sign - 10 in Width x 7 in Height - Laminated - TEXT: EMERGENCY SHUT OFF - 90372 754476-90372
R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady shutoff location sign is constructed using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This item is written in English with the following text: EMERGENCY SHUT OFF. Some signs are designed for inside use only, while others can be installed indoors or out. This part has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this sign satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of products. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady shutoff location sign is constructed using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This item is written in English with the following text: EMERGENCY SHUT OFF. Some signs are designed for inside use only, while others can be installed indoors or out. This part has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this sign satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of products. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 90372 2267-90372-ND 754476-90372
Product Name Fire Sign Labels, Stickers, Decals - Preprinted Brady B-302 Polyester Rectangle Red Shutoff Location Sign - 10 in Width x 7 in Height - Laminated - TEXT: EMERGENCY SHUT OFF - 90372
Safety / Warning Type Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-705-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Prohibition Signs - 4113970 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type No unauthorised access
Materials of Construction Metal; Aluminium
Height 0.3281 ft (1 dm)
View Details