Brady Corporation Fire Sign 90368

Description
Fire Sign
Request a Quote Datasheet
Description
Fire Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fire Sign - 90368 - Brady Corporation
Milwaukee, WI, USA
Fire Sign
90368
Fire Sign 90368
Fire Sign

Fire Sign

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-90368-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-90368-ND
Labels, Stickers, Decals - Preprinted 2267-90368-ND
B302-7X10-RW-T-SPRIN KLER VALVE

B302-7X10-RW-T-SPRINKLER VALVE

Buy Now Datasheet
Brady B-302 Polyester Rectangle Red Fire Sprinkler & Extinguishing System Sign - 10 in Width x 7 in Height - Laminated - TEXT: SPRINKLER VALVE - 90368 - 754476-90368 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle Red Fire Sprinkler & Extinguishing System Sign - 10 in Width x 7 in Height - Laminated - TEXT: SPRINKLER VALVE - 90368
754476-90368
Brady B-302 Polyester Rectangle Red Fire Sprinkler & Extinguishing System Sign - 10 in Width x 7 in Height - Laminated - TEXT: SPRINKLER VALVE - 90368 754476-90368
R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady fire sprinkler & extinguishing system sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This fire sprinkler & extinguishing system sign is manufactured with a red background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This item is written in English with the following text: SPRINKLER VALVE. Some signs support inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady fire sprinkler & extinguishing system sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This fire sprinkler & extinguishing system sign is manufactured with a red background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This item is written in English with the following text: SPRINKLER VALVE. Some signs support inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 90368 2267-90368-ND 754476-90368
Product Name Fire Sign Labels, Stickers, Decals - Preprinted Brady B-302 Polyester Rectangle Red Fire Sprinkler & Extinguishing System Sign - 10 in Width x 7 in Height - Laminated - TEXT: SPRINKLER VALVE - 90368
Safety / Warning Type Fire / High Heat Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
First Aid Signs - 146391 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 15.75 inches (400 mm)
View Details
Safety Symbols & Electrical Signs - 1768020-6 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
View Details