Brady Corporation Fire Sign 90367

Description
Fire Sign
Request a Quote Datasheet
Description
Fire Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fire Sign - 90367 - Brady Corporation
Milwaukee, WI, USA
Fire Sign
90367
Fire Sign 90367
Fire Sign

Fire Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-90367-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-90367-ND
Signs, Nameplates, Posters 2267-90367-ND
B302 14X5 RED/WHT

B302 14X5 RED/WHT

Buy Now Datasheet
Brady Bradyglo B-302 Polyester Red Fire Equipment Sign - 5 in Width x 14 in Height - Laminated - TEXT: FIRE EXTINGUISHER - 90367 - 754476-90367 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Bradyglo B-302 Polyester Red Fire Equipment Sign - 5 in Width x 14 in Height - Laminated - TEXT: FIRE EXTINGUISHER - 90367
754476-90367
Brady Bradyglo B-302 Polyester Red Fire Equipment Sign - 5 in Width x 14 in Height - Laminated - TEXT: FIRE EXTINGUISHER - 90367 754476-90367
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady fire equipment sign is made from polyester which is the B-302 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 5 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This fire equipment sign is manufactured with a red background and text and/or image color(s) of white. Often, many signs include images to help support the text or are simply used to create the message themselves. This fire equipment sign is manufactured with the following image: arrow symbol. This item is written in English with the following text: FIRE EXTINGUISHER. Some signs support inside use only, while others can be put in place indoors or out. This sign has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this item complies with the ASTM D 2979, OSHA 29 CFR 1910.157, PSTC-1, PSTC-33, PSTC-7 standard(s).

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady fire equipment sign is made from polyester which is the B-302 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 5 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This fire equipment sign is manufactured with a red background and text and/or image color(s) of white. Often, many signs include images to help support the text or are simply used to create the message themselves. This fire equipment sign is manufactured with the following image: arrow symbol. This item is written in English with the following text: FIRE EXTINGUISHER. Some signs support inside use only, while others can be put in place indoors or out. This sign has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this item complies with the ASTM D 2979, OSHA 29 CFR 1910.157, PSTC-1, PSTC-33, PSTC-7 standard(s).

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 90367 2267-90367-ND 754476-90367
Product Name Fire Sign Signs, Nameplates, Posters Brady Bradyglo B-302 Polyester Red Fire Equipment Sign - 5 in Width x 14 in Height - Laminated - TEXT: FIRE EXTINGUISHER - 90367
Safety / Warning Type Fire / High Heat Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

Safety Symbols & Electrical Signs - 1768020-7 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
View Details
Labels, Stickers, Decals - Blank - 2946-210-875-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 7631709 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Keep out
Materials of Construction Plastic / Film; Plastic
Width 23.62 inches (600 mm)
View Details