Brady Corporation Fire Sign 90366

Description
Fire Sign
Request a Quote Datasheet
Description
Fire Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fire Sign - 90366 - Brady Corporation
Milwaukee, WI, USA
Fire Sign
90366
Fire Sign 90366
Fire Sign

Fire Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-90366-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-90366-ND
Signs, Nameplates, Posters 2267-90366-ND
B302-10X14-WG-O-14X5 RED/WHT ARR

B302-10X14-WG-O-14X5 RED/WHT ARR

Buy Now Datasheet
Brady B-302 Polyester Rectangle Red Fire Alarm Sign - 5 in Width x 14 in Height - Laminated - TEXT: FIRE ALARM - 90366 - 754476-90366 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle Red Fire Alarm Sign - 5 in Width x 14 in Height - Laminated - TEXT: FIRE ALARM - 90366
754476-90366
Brady B-302 Polyester Rectangle Red Fire Alarm Sign - 5 in Width x 14 in Height - Laminated - TEXT: FIRE ALARM - 90366 754476-90366
R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady fire alarm sign is produced using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 5 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This fire alarm sign is manufactured with a red background and text and/or image color(s) of white. Often, many signs include images to help support the text or are simply used to create the message themselves. This fire alarm sign is designed with the following image: arrow symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This item is written in English with the following text: FIRE ALARM. Some signs support inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady fire alarm sign is produced using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 5 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This fire alarm sign is manufactured with a red background and text and/or image color(s) of white. Often, many signs include images to help support the text or are simply used to create the message themselves. This fire alarm sign is designed with the following image: arrow symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This item is written in English with the following text: FIRE ALARM. Some signs support inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 90366 2267-90366-ND 754476-90366
Product Name Fire Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle Red Fire Alarm Sign - 5 in Width x 14 in Height - Laminated - TEXT: FIRE ALARM - 90366
Safety / Warning Type Fire / High Heat Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 2406181 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Wet Floor
Materials of Construction Polypropylene
Height 2.03 ft (6.2 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details