IIAR Component Markers contain the name of the equipment they identify and the designated pressure level. Component name is printed in black on safety yellow background. Pressure levels printed on red for HIGH (more than 70 psig) and on green for LOW (70 psig or less).
The Brady self-adhesive pipe marker comes packaged 1 card per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 self-adhesive pipe marker are: 24 in L x 4 in H. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: ammonia, and has the following text printed: EVAPORATOR.
| Brady Corporation | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Pipe and Duct Markers | Pipe and Duct Markers |
| Product Number | 90350 | 754476-90350 |
| Product Name | Ammonia (IIAR) Component Markers | Brady B-946 Black / Green on Yellow Vinyl Self-Adhesive Pipe Marker - 4 in Height - 24 in Length - Printed Msg = EVAPORATOR - 90350 |
| Marker Type | Adhesive Label | Adhesive Label |