Brady Corporation Exit & Directional Sign 90186

Description
Exit & Directional Sign
Description
Exit & Directional Sign

Suppliers

Company
Product
Description
Supplier Links
Exit & Directional Sign - 90186 - Brady Corporation
Milwaukee, WI, USA
Exit & Directional Sign
90186
Exit & Directional Sign 90186
Exit & Directional Sign

Exit & Directional Sign

Supplier's Site
Brady Bradyglo B-324 Polyester Rectangle Green Fire Sprinkler & Extinguishing System Sign - 14 in Width x 14 in Height - TEXT: TO SPRINKLER CONTROL VALVE - 90186 - 754476-90186 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Bradyglo B-324 Polyester Rectangle Green Fire Sprinkler & Extinguishing System Sign - 14 in Width x 14 in Height - TEXT: TO SPRINKLER CONTROL VALVE - 90186
754476-90186
Brady Bradyglo B-324 Polyester Rectangle Green Fire Sprinkler & Extinguishing System Sign - 14 in Width x 14 in Height - TEXT: TO SPRINKLER CONTROL VALVE - 90186 754476-90186
R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady fire sprinkler & extinguishing system sign is made from polyester which is the B-324 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 14 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This fire sprinkler & extinguishing system sign is manufactured with a green background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This SKU is written in English with the following text: TO SPRINKLER CONTROL VALVE. This SKU is designed and constructed for Indoor use. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IFC 2012, IMO A.752, ISO 15370, MSC.27(61), OSHA 29 CFR 1910.37, PSTC-101, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady fire sprinkler & extinguishing system sign is made from polyester which is the B-324 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 14 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This fire sprinkler & extinguishing system sign is manufactured with a green background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This SKU is written in English with the following text: TO SPRINKLER CONTROL VALVE. This SKU is designed and constructed for Indoor use. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IFC 2012, IMO A.752, ISO 15370, MSC.27(61), OSHA 29 CFR 1910.37, PSTC-101, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 90186 754476-90186
Product Name Exit & Directional Sign Brady Bradyglo B-324 Polyester Rectangle Green Fire Sprinkler & Extinguishing System Sign - 14 in Width x 14 in Height - TEXT: TO SPRINKLER CONTROL VALVE - 90186
Safety / Warning Type Emergency Exit Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

Exit Signs - 7631910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire exit
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details