Brady Corporation Glow-in-the-Dark Exit & Directional Sign 90184

Description
Glow-in-the-Dark Exit & Directional Sign
Request a Quote Datasheet
Description
Glow-in-the-Dark Exit & Directional Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Glow-in-the-Dark Exit & Directional Sign - 90184 - Brady Corporation
Milwaukee, WI, USA
Glow-in-the-Dark Exit & Directional Sign
90184
Glow-in-the-Dark Exit & Directional Sign 90184
Glow-in-the-Dark Exit & Directional Sign

Glow-in-the-Dark Exit & Directional Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-90184-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-90184-ND
Signs, Nameplates, Posters 2267-90184-ND
GLOW-IN-THE-DARK SELF STICKING

GLOW-IN-THE-DARK SELF STICKING

Buy Now Datasheet
Brady BradyGlo B-324 Polyester Rectangle Green Tornado & Severe Weather Shelter Sign - 10 in Width x 14 in Height - Glow in the Dark - TEXT: TORNADO SHELTER - 90184 - 754476-90184 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady BradyGlo B-324 Polyester Rectangle Green Tornado & Severe Weather Shelter Sign - 10 in Width x 14 in Height - Glow in the Dark - TEXT: TORNADO SHELTER - 90184
754476-90184
Brady BradyGlo B-324 Polyester Rectangle Green Tornado & Severe Weather Shelter Sign - 10 in Width x 14 in Height - Glow in the Dark - TEXT: TORNADO SHELTER - 90184 754476-90184
R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady tornado & severe weather shelter sign is constructed using polyester which is the B-324 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This tornado & severe weather shelter sign is designed with a green background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This part is written in English with the following text: TORNADO SHELTER. This sign is designed and constructed for Indoor use. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IMO A.752, ISO 15370, Lloyd's Register SAS F050294.p., MSC.27(61), OSHA 29 CFR 1910.37, PSTC-101, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady tornado & severe weather shelter sign is constructed using polyester which is the B-324 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This tornado & severe weather shelter sign is designed with a green background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This part is written in English with the following text: TORNADO SHELTER. This sign is designed and constructed for Indoor use. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IMO A.752, ISO 15370, Lloyd's Register SAS F050294.p., MSC.27(61), OSHA 29 CFR 1910.37, PSTC-101, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 90184 2267-90184-ND 754476-90184
Product Name Glow-in-the-Dark Exit & Directional Sign Signs, Nameplates, Posters Brady BradyGlo B-324 Polyester Rectangle Green Tornado & Severe Weather Shelter Sign - 10 in Width x 14 in Height - Glow in the Dark - TEXT: TORNADO SHELTER - 90184
Safety / Warning Type Emergency Exit Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

Safety Labels - 218615 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Paper
Features Adhesive Backed
Height 0.1640 ft (0.5000 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details