Brady Corporation Glow-in-the-Dark Exit & Directional Sign 90183

Description
Glow-in-the-Dark Exit & Directional Sign
Request a Quote Datasheet
Description
Glow-in-the-Dark Exit & Directional Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Glow-in-the-Dark Exit & Directional Sign - 90183 - Brady Corporation
Milwaukee, WI, USA
Glow-in-the-Dark Exit & Directional Sign
90183
Glow-in-the-Dark Exit & Directional Sign 90183
Glow-in-the-Dark Exit & Directional Sign

Glow-in-the-Dark Exit & Directional Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-90183-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-90183-ND
Signs, Nameplates, Posters 2267-90183-ND
GLOW-IN-THE-DARK SELF STICKING

GLOW-IN-THE-DARK SELF STICKING

Buy Now Datasheet
Brady BradyGlo B-324 Polyester Rectangle Green Tornado & Severe Weather Shelter Sign - 10 in Width x 14 in Height - Glow in the Dark - TEXT: SEVERE WEATHER SHELTER AREA - 90183 - 754476-90183 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady BradyGlo B-324 Polyester Rectangle Green Tornado & Severe Weather Shelter Sign - 10 in Width x 14 in Height - Glow in the Dark - TEXT: SEVERE WEATHER SHELTER AREA - 90183
754476-90183
Brady BradyGlo B-324 Polyester Rectangle Green Tornado & Severe Weather Shelter Sign - 10 in Width x 14 in Height - Glow in the Dark - TEXT: SEVERE WEATHER SHELTER AREA - 90183 754476-90183
R.S. Hughes Company carries a large selection of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady tornado & severe weather shelter sign is made from polyester which is the B-324 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This tornado & severe weather shelter sign is printed with a green background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This item is written in English with the following text: SEVERE WEATHER SHELTER AREA. This product is designed and manufactured for Indoor use. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IMO A.752, ISO 15370, Lloyd's Register SAS F050294.p., MSC.27(61), OSHA 29 CFR 1910.37, PSTC-101, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady tornado & severe weather shelter sign is made from polyester which is the B-324 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This tornado & severe weather shelter sign is printed with a green background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This item is written in English with the following text: SEVERE WEATHER SHELTER AREA. This product is designed and manufactured for Indoor use. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IMO A.752, ISO 15370, Lloyd's Register SAS F050294.p., MSC.27(61), OSHA 29 CFR 1910.37, PSTC-101, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 90183 2267-90183-ND 754476-90183
Product Name Glow-in-the-Dark Exit & Directional Sign Signs, Nameplates, Posters Brady BradyGlo B-324 Polyester Rectangle Green Tornado & Severe Weather Shelter Sign - 10 in Width x 14 in Height - Glow in the Dark - TEXT: SEVERE WEATHER SHELTER AREA - 90183
Safety / Warning Type Emergency Exit Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

Fire Safety Signs - 146398 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 3.94 inches (100 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Symbols & Electrical Signs - 1-1768020-8 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
View Details