Brady Corporation Glow-in-the-Dark Safety Sign 90160

Description
Glow-in-the-Dark Safety Sign
Request a Quote Datasheet
Description
Glow-in-the-Dark Safety Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Glow-in-the-Dark Safety Sign - 90160 - Brady Corporation
Milwaukee, WI, USA
Glow-in-the-Dark Safety Sign
90160
Glow-in-the-Dark Safety Sign 90160
Glow-in-the-Dark Safety Sign

Glow-in-the-Dark Safety Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-90160-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-90160-ND
Signs, Nameplates, Posters 2267-90160-ND
B324 10X7 BLK/WHT

B324 10X7 BLK/WHT

Buy Now Datasheet
Brady Bradyglo B-324 Polyester Rectangle White No Exit Sign - 7 in Width x 10 in Height - Glow in the Dark - Language English / Spanish - TEXT: NOT AN EXIT / NO ES SALIDA - 90160 - 754476-90160 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Bradyglo B-324 Polyester Rectangle White No Exit Sign - 7 in Width x 10 in Height - Glow in the Dark - Language English / Spanish - TEXT: NOT AN EXIT / NO ES SALIDA - 90160
754476-90160
Brady Bradyglo B-324 Polyester Rectangle White No Exit Sign - 7 in Width x 10 in Height - Glow in the Dark - Language English / Spanish - TEXT: NOT AN EXIT / NO ES SALIDA - 90160 754476-90160
R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady no exit sign is produced using polyester which is the B-324 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This no exit sign is printed with a white background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This item is designed for bilingual use. It is written in English / Spanish with the following text: NOT AN EXIT / NO ES SALIDA. This part is designed and manufactured for Indoor use. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IMO A.752, ISO 15370, MSC.27(61), OSHA 29 CFR 1910.37, PSTC-101, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady no exit sign is produced using polyester which is the B-324 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This no exit sign is printed with a white background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This item is designed for bilingual use. It is written in English / Spanish with the following text: NOT AN EXIT / NO ES SALIDA. This part is designed and manufactured for Indoor use. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IMO A.752, ISO 15370, MSC.27(61), OSHA 29 CFR 1910.37, PSTC-101, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 90160 2267-90160-ND 754476-90160
Product Name Glow-in-the-Dark Safety Sign Signs, Nameplates, Posters Brady Bradyglo B-324 Polyester Rectangle White No Exit Sign - 7 in Width x 10 in Height - Glow in the Dark - Language English / Spanish - TEXT: NOT AN EXIT / NO ES SALIDA - 90160
Materials of Construction Plastic / Film Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Fire Safety Signs - 7631888 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire action
Materials of Construction Pp
Width 8.27 inches (210 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details