Brady Corporation Glow-in-the-Dark Safety Sign 90159

Description
Glow-in-the-Dark Safety Sign
Description
Glow-in-the-Dark Safety Sign

Suppliers

Company
Product
Description
Supplier Links
Glow-in-the-Dark Safety Sign - 90159 - Brady Corporation
Milwaukee, WI, USA
Glow-in-the-Dark Safety Sign
90159
Glow-in-the-Dark Safety Sign 90159
Glow-in-the-Dark Safety Sign

Glow-in-the-Dark Safety Sign

Supplier's Site
Brady Bradyglo B-324 Polyester Rectangle White No Exit Sign - 7 in Width x 10 in Height - Glow in the Dark - Language English / Spanish - TEXT: NO EXIT / NO HAY SALIDA - 90159 - 754476-90159 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Bradyglo B-324 Polyester Rectangle White No Exit Sign - 7 in Width x 10 in Height - Glow in the Dark - Language English / Spanish - TEXT: NO EXIT / NO HAY SALIDA - 90159
754476-90159
Brady Bradyglo B-324 Polyester Rectangle White No Exit Sign - 7 in Width x 10 in Height - Glow in the Dark - Language English / Spanish - TEXT: NO EXIT / NO HAY SALIDA - 90159 754476-90159
R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady no exit sign is manufactured using polyester which is the B-324 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This no exit sign is printed with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This product is designed for bilingual use. It is written in English / Spanish with the following text: NO EXIT / NO HAY SALIDA. This sign is designed and built for Indoor use. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IMO A.752, ISO 15370, MSC.27(61), OSHA 29 CFR 1910.37, PSTC-101, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady no exit sign is manufactured using polyester which is the B-324 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This no exit sign is printed with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This product is designed for bilingual use. It is written in English / Spanish with the following text: NO EXIT / NO HAY SALIDA. This sign is designed and built for Indoor use. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IMO A.752, ISO 15370, MSC.27(61), OSHA 29 CFR 1910.37, PSTC-101, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 90159 754476-90159
Product Name Glow-in-the-Dark Safety Sign Brady Bradyglo B-324 Polyester Rectangle White No Exit Sign - 7 in Width x 10 in Height - Glow in the Dark - Language English / Spanish - TEXT: NO EXIT / NO HAY SALIDA - 90159
Materials of Construction Plastic / Film Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 2013310 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polyvinyl Chloride
Features Bilingual / Multilingual
Height 0.6562 ft (2 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details