Brady Corporation Glow-in-The-Dark Safety Sign 90158

Description
Glow-in-The-Dark Safety Sign
Description
Glow-in-The-Dark Safety Sign

Suppliers

Company
Product
Description
Supplier Links
Glow-in-The-Dark Safety Sign - 90158 - Brady Corporation
Milwaukee, WI, USA
Glow-in-The-Dark Safety Sign
90158
Glow-in-The-Dark Safety Sign 90158
Glow-in-The-Dark Safety Sign

Glow-in-The-Dark Safety Sign

Supplier's Site
Brady Bradyglo B-324 Polyester Green Fire Equipment Sign - 7 in Width x 10 in Height - Glow in the Dark - Language English / Spanish - 90158 - 754476-90158 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Bradyglo B-324 Polyester Green Fire Equipment Sign - 7 in Width x 10 in Height - Glow in the Dark - Language English / Spanish - 90158
754476-90158
Brady Bradyglo B-324 Polyester Green Fire Equipment Sign - 7 in Width x 10 in Height - Glow in the Dark - Language English / Spanish - 90158 754476-90158
R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady fire equipment sign is constructed using polyester which is the B-324 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This fire equipment sign is designed with a green background and text and/or image color(s) of red. This SKU is designed for bilingual use. It is written in English / Spanish with the following text: FIRE EXTINGUISHER DO NOT BLOCK / EXTINGUIDOR DE INCENDIOS NO OBSTRUIR. This sign is designed and constructed for Indoor use. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IMO A.752, ISO 15370, MSC.27(61), OSHA 29 CFR 1910.37, PSTC-101, PSTC-33 standard(s).

R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady fire equipment sign is constructed using polyester which is the B-324 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This fire equipment sign is designed with a green background and text and/or image color(s) of red. This SKU is designed for bilingual use. It is written in English / Spanish with the following text: FIRE EXTINGUISHER DO NOT BLOCK / EXTINGUIDOR DE INCENDIOS NO OBSTRUIR. This sign is designed and constructed for Indoor use. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IMO A.752, ISO 15370, MSC.27(61), OSHA 29 CFR 1910.37, PSTC-101, PSTC-33 standard(s).

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 90158 754476-90158
Product Name Glow-in-The-Dark Safety Sign Brady Bradyglo B-324 Polyester Green Fire Equipment Sign - 7 in Width x 10 in Height - Glow in the Dark - Language English / Spanish - 90158
Materials of Construction Plastic / Film Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Safety Labels - 7760964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electricity danger
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details