Brady Corporation Glow-in-the-Dark Safety Sign 90157

Description
Glow-in-the-Dark Safety Sign
Request a Quote Datasheet
Description
Glow-in-the-Dark Safety Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Glow-in-the-Dark Safety Sign - 90157 - Brady Corporation
Milwaukee, WI, USA
Glow-in-the-Dark Safety Sign
90157
Glow-in-the-Dark Safety Sign 90157
Glow-in-the-Dark Safety Sign

Glow-in-the-Dark Safety Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-90157-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-90157-ND
Signs, Nameplates, Posters 2267-90157-ND
GLOW-IN-THE-DARK SELF STICKING

GLOW-IN-THE-DARK SELF STICKING

Buy Now Datasheet
Brady Bradyglo B-324 Polyester Rectangle White Exit Sign - 10 in Width x 14 in Height - Glow in the Dark - Language English / Spanish - TEXT: EXIT / SALIDA - 90157 - 754476-90157 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Bradyglo B-324 Polyester Rectangle White Exit Sign - 10 in Width x 14 in Height - Glow in the Dark - Language English / Spanish - TEXT: EXIT / SALIDA - 90157
754476-90157
Brady Bradyglo B-324 Polyester Rectangle White Exit Sign - 10 in Width x 14 in Height - Glow in the Dark - Language English / Spanish - TEXT: EXIT / SALIDA - 90157 754476-90157
R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady exit sign is manufactured using polyester which is the B-324 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This exit sign is designed with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This SKU is designed for bilingual use. It is written in English / Spanish with the following text: EXIT / SALIDA. This part is designed and constructed for Indoor use. There are a variety of standards that signs may comform to. In particular, this SKU meets the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IMO A.752, ISO 15370, MSC.27(61), OSHA 29 CFR 1910.37, PSTC-101, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady exit sign is manufactured using polyester which is the B-324 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This exit sign is designed with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This SKU is designed for bilingual use. It is written in English / Spanish with the following text: EXIT / SALIDA. This part is designed and constructed for Indoor use. There are a variety of standards that signs may comform to. In particular, this SKU meets the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IMO A.752, ISO 15370, MSC.27(61), OSHA 29 CFR 1910.37, PSTC-101, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 90157 2267-90157-ND 754476-90157
Product Name Glow-in-the-Dark Safety Sign Signs, Nameplates, Posters Brady Bradyglo B-324 Polyester Rectangle White Exit Sign - 10 in Width x 14 in Height - Glow in the Dark - Language English / Spanish - TEXT: EXIT / SALIDA - 90157
Materials of Construction Plastic / Film Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Safety Posters - 1812228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Pp
Width 11.81 inches (300 mm)
Height 1.31 ft (4 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details