Brady Corporation Glow-in-The-Dark Safety Sign 90149

Description
Glow-in-The-Dark Safety Sign
Description
Glow-in-The-Dark Safety Sign

Suppliers

Company
Product
Description
Supplier Links
Glow-in-The-Dark Safety Sign - 90149 - Brady Corporation
Milwaukee, WI, USA
Glow-in-The-Dark Safety Sign
90149
Glow-in-The-Dark Safety Sign 90149
Glow-in-The-Dark Safety Sign

Glow-in-The-Dark Safety Sign

Supplier's Site
Brady Bradyglo B-324 Polyester Rectangle Green Chemical, Biohazard, Hazardous & Flammable Material Sign - 7 in Width x 10 in Height - Glow in the Dark - Language English / Spanish - TEXT: DANGER POISO - 754476-90149 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Bradyglo B-324 Polyester Rectangle Green Chemical, Biohazard, Hazardous & Flammable Material Sign - 7 in Width x 10 in Height - Glow in the Dark - Language English / Spanish - TEXT: DANGER POISO
754476-90149
Brady Bradyglo B-324 Polyester Rectangle Green Chemical, Biohazard, Hazardous & Flammable Material Sign - 7 in Width x 10 in Height - Glow in the Dark - Language English / Spanish - TEXT: DANGER POISO 754476-90149
R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady chemical, biohazard, hazardous & flammable material sign is made from polyester which is the B-324 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This chemical, biohazard, hazardous & flammable material sign is printed with a green background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This product is designed for bilingual use. It is written in English / Spanish with the following text: DANGER POISON / PELIGRO VENENO. This product is designed and constructed for Indoor use. There are a variety of standards that signs may comform to. In particular, this product meets the ANSI Z535.2-2002, ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IMO A.752, ISO 15370, MSC.27(61), OSHA 29 CFR 1910.145, OSHA 29 CFR 1910.151, OSHA 29 CFR 1910.252, OSHA 29 CFR 1910.37, PSTC-101, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady chemical, biohazard, hazardous & flammable material sign is made from polyester which is the B-324 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This chemical, biohazard, hazardous & flammable material sign is printed with a green background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This product is designed for bilingual use. It is written in English / Spanish with the following text: DANGER POISON / PELIGRO VENENO. This product is designed and constructed for Indoor use. There are a variety of standards that signs may comform to. In particular, this product meets the ANSI Z535.2-2002, ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IMO A.752, ISO 15370, MSC.27(61), OSHA 29 CFR 1910.145, OSHA 29 CFR 1910.151, OSHA 29 CFR 1910.252, OSHA 29 CFR 1910.37, PSTC-101, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 90149 754476-90149
Product Name Glow-in-The-Dark Safety Sign Brady Bradyglo B-324 Polyester Rectangle Green Chemical, Biohazard, Hazardous & Flammable Material Sign - 7 in Width x 10 in Height - Glow in the Dark - Language English / Spanish - TEXT: DANGER POISO
Safety / Warning Type HAZMAT (Hazaondous Material) HAZMAT (Hazaondous Material)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Posters - 7632128 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Pp
Width 23.62 inches (600 mm)
Height 1.48 ft (4.5 dm)
View Details