Brady Corporation BradyGlo Personal Protection Sign 90139

Description
BradyGlo Personal Protection Sign
Description
BradyGlo Personal Protection Sign

Suppliers

Company
Product
Description
Supplier Links
BradyGlo Personal Protection Sign - 90139 - Brady Corporation
Milwaukee, WI, USA
BradyGlo Personal Protection Sign
90139
BradyGlo Personal Protection Sign 90139
BradyGlo Personal Protection Sign

BradyGlo Personal Protection Sign

Supplier's Site
Brady Bradyglo B-324 Polyester Rectangle Personal Protection Equipment (PPE) Sign - 7 in Width x 10 in Height - Glow in the Dark - TEXT: EAR PROTECTION MUST BE WORN IN THIS AREA - 90139 - 754476-90139 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Bradyglo B-324 Polyester Rectangle Personal Protection Equipment (PPE) Sign - 7 in Width x 10 in Height - Glow in the Dark - TEXT: EAR PROTECTION MUST BE WORN IN THIS AREA - 90139
754476-90139
Brady Bradyglo B-324 Polyester Rectangle Personal Protection Equipment (PPE) Sign - 7 in Width x 10 in Height - Glow in the Dark - TEXT: EAR PROTECTION MUST BE WORN IN THIS AREA - 90139 754476-90139
R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady personal protection equipment (ppe) sign is made from polyester which is the B-324 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This item is written in English with the following text: EAR PROTECTION MUST BE WORN IN THIS AREA. This product is designed and constructed for Indoor use. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IMO A.752, ISO 15370, MSC.27(61), OSHA 29 CFR 1910.145, OSHA 29 CFR 1910.37, PSTC-101, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady personal protection equipment (ppe) sign is made from polyester which is the B-324 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This item is written in English with the following text: EAR PROTECTION MUST BE WORN IN THIS AREA. This product is designed and constructed for Indoor use. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IMO A.752, ISO 15370, MSC.27(61), OSHA 29 CFR 1910.145, OSHA 29 CFR 1910.37, PSTC-101, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 90139 754476-90139
Product Name BradyGlo Personal Protection Sign Brady Bradyglo B-324 Polyester Rectangle Personal Protection Equipment (PPE) Sign - 7 in Width x 10 in Height - Glow in the Dark - TEXT: EAR PROTECTION MUST BE WORN IN THIS AREA - 90139
Safety / Warning Type Personal Protection (e.g., Hard Hat Required)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-842-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Safety Posters - 1812232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Pp
Width 31.5 inches (800 mm)
Height 1.97 ft (6 dm)
View Details