Brady Corporation BradyGlo Personal Protection Sign 90128

Description
BradyGlo Personal Protection Sign
Description
BradyGlo Personal Protection Sign

Suppliers

Company
Product
Description
Supplier Links
BradyGlo Personal Protection Sign - 90128 - Brady Corporation
Milwaukee, WI, USA
BradyGlo Personal Protection Sign
90128
BradyGlo Personal Protection Sign 90128
BradyGlo Personal Protection Sign

BradyGlo Personal Protection Sign

Supplier's Site
Brady Bradyglo B-324 Polyester Rectangle Personal Protection Equipment (PPE) Sign - 7 in Width x 10 in Height - Glow in the Dark - TEXT: WEAR GLOVES - 90128 - 754476-90128 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Bradyglo B-324 Polyester Rectangle Personal Protection Equipment (PPE) Sign - 7 in Width x 10 in Height - Glow in the Dark - TEXT: WEAR GLOVES - 90128
754476-90128
Brady Bradyglo B-324 Polyester Rectangle Personal Protection Equipment (PPE) Sign - 7 in Width x 10 in Height - Glow in the Dark - TEXT: WEAR GLOVES - 90128 754476-90128
R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady personal protection equipment (ppe) sign is produced using polyester which is the B-324 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This product is written in English with the following text: WEAR GLOVES. This product is designed and constructed for Indoor use. There are a variety of standards that signs may comform to. In particular, this part complies with the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IMO A.752, ISO 15370, MSC.27(61), OSHA 29 CFR 1910.145, OSHA 29 CFR 1910.37, PSTC-101, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady personal protection equipment (ppe) sign is produced using polyester which is the B-324 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This product is written in English with the following text: WEAR GLOVES. This product is designed and constructed for Indoor use. There are a variety of standards that signs may comform to. In particular, this part complies with the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IMO A.752, ISO 15370, MSC.27(61), OSHA 29 CFR 1910.145, OSHA 29 CFR 1910.37, PSTC-101, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 90128 754476-90128
Product Name BradyGlo Personal Protection Sign Brady Bradyglo B-324 Polyester Rectangle Personal Protection Equipment (PPE) Sign - 7 in Width x 10 in Height - Glow in the Dark - TEXT: WEAR GLOVES - 90128
Safety / Warning Type Personal Protection (e.g., Hard Hat Required)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Labels - 218616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Paper
Features Adhesive Backed
Height 0.0164 ft (0.0500 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details