Brady Corporation Fire & Exit Sign 90103

Description
Fire & Exit Sign
Request a Quote Datasheet
Description
Fire & Exit Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fire & Exit Sign - 90103 - Brady Corporation
Milwaukee, WI, USA
Fire & Exit Sign
90103
Fire & Exit Sign 90103
Fire & Exit Sign

Fire & Exit Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-90103-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-90103-ND
Signs, Nameplates, Posters 2267-90103-ND
B324 7X10 GLOW/RED DO NOT OPEN D

B324 7X10 GLOW/RED DO NOT OPEN D

Buy Now Datasheet
Brady Bradyglo B-324 Polyester Rectangle Red Alarm / Surveillance Notice Sign - 10 in Width x 7 in Height - Glow in the Dark - TEXT: DO NOT OPEN DOOR ALARM WILL SOUND - 90103 - 754476-90103 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Bradyglo B-324 Polyester Rectangle Red Alarm / Surveillance Notice Sign - 10 in Width x 7 in Height - Glow in the Dark - TEXT: DO NOT OPEN DOOR ALARM WILL SOUND - 90103
754476-90103
Brady Bradyglo B-324 Polyester Rectangle Red Alarm / Surveillance Notice Sign - 10 in Width x 7 in Height - Glow in the Dark - TEXT: DO NOT OPEN DOOR ALARM WILL SOUND - 90103 754476-90103
R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady alarm / surveillance notice sign is made from polyester which is the B-324 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This alarm / surveillance notice sign is manufactured with a red background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This product is written in English with the following text: DO NOT OPEN DOOR ALARM WILL SOUND. This part is designed and built for Indoor use. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IMO A.752, ISO 15370, MSC.27(61), OSHA 29 CFR 1910.37, PSTC-101, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady alarm / surveillance notice sign is made from polyester which is the B-324 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This alarm / surveillance notice sign is manufactured with a red background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This product is written in English with the following text: DO NOT OPEN DOOR ALARM WILL SOUND. This part is designed and built for Indoor use. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IMO A.752, ISO 15370, MSC.27(61), OSHA 29 CFR 1910.37, PSTC-101, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 90103 2267-90103-ND 754476-90103
Product Name Fire & Exit Sign Signs, Nameplates, Posters Brady Bradyglo B-324 Polyester Rectangle Red Alarm / Surveillance Notice Sign - 10 in Width x 7 in Height - Glow in the Dark - TEXT: DO NOT OPEN DOOR ALARM WILL SOUND - 90103
Safety / Warning Type Emergency Exit; Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

Exit Signs - 4637959 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Metal; Aluminium
Height 0.4921 ft (1.5 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-875-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details