Brady Corporation Exit & Directional Sign 90102

Description
Exit & Directional Sign
Request a Quote Datasheet
Description
Exit & Directional Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Exit & Directional Sign - 90102 - Brady Corporation
Milwaukee, WI, USA
Exit & Directional Sign
90102
Exit & Directional Sign 90102
Exit & Directional Sign

Exit & Directional Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-90102-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-90102-ND
Signs, Nameplates, Posters 2267-90102-ND
B324 7X10 GLO/RED

B324 7X10 GLO/RED

Buy Now Datasheet
Brady Bradyglo B-324 Polyester Rectangle Red Emergency & Fire Exit Sign - 10 in Width x 7 in Height - Glow in the Dark - TEXT: EMERGENCY EXIT ONLY - 90102 - 754476-90102 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Bradyglo B-324 Polyester Rectangle Red Emergency & Fire Exit Sign - 10 in Width x 7 in Height - Glow in the Dark - TEXT: EMERGENCY EXIT ONLY - 90102
754476-90102
Brady Bradyglo B-324 Polyester Rectangle Red Emergency & Fire Exit Sign - 10 in Width x 7 in Height - Glow in the Dark - TEXT: EMERGENCY EXIT ONLY - 90102 754476-90102
R.S. Hughes Company carries a large selection of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady emergency & fire exit sign is constructed using polyester which is the B-324 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This emergency & fire exit sign is printed with a red background and text and/or image color(s) of green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This product is written in English with the following text: EMERGENCY EXIT ONLY. This SKU is designed and constructed for Indoor use. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IMO A.752, ISO 15370, MSC.27(61), OSHA 29 CFR 1910.37, PSTC-101, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady emergency & fire exit sign is constructed using polyester which is the B-324 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This emergency & fire exit sign is printed with a red background and text and/or image color(s) of green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This product is written in English with the following text: EMERGENCY EXIT ONLY. This SKU is designed and constructed for Indoor use. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IMO A.752, ISO 15370, MSC.27(61), OSHA 29 CFR 1910.37, PSTC-101, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 90102 2267-90102-ND 754476-90102
Product Name Exit & Directional Sign Signs, Nameplates, Posters Brady Bradyglo B-324 Polyester Rectangle Red Emergency & Fire Exit Sign - 10 in Width x 7 in Height - Glow in the Dark - TEXT: EMERGENCY EXIT ONLY - 90102
Safety / Warning Type Emergency Exit Emergency Exit
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Pipe Identification - 146172-000 - TE Connectivity
Specs
Safety / Warning Type Pipe Identification
View Details
Warning Signs - 4113778 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type General danger
Materials of Construction Pvc
Features Adhesive Backed
View Details
Labels, Stickers, Decals - Blank - 2946-210-880-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details