Brady Corporation Fire Sign 90100

Description
Fire Sign
Request a Quote Datasheet
Description
Fire Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fire Sign - 90100 - Brady Corporation
Milwaukee, WI, USA
Fire Sign
90100
Fire Sign 90100
Fire Sign

Fire Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-90100-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-90100-ND
Signs, Nameplates, Posters 2267-90100-ND
B324 7X10 WHT/RED

B324 7X10 WHT/RED

Buy Now Datasheet
Brady Bradyglo B-324 Polyester Rectangle Red Emergency & Fire Exit Sign - 10 in Width x 7 in Height - Glow in the Dark - TEXT: FIRE DOOR DO NOT BLOCK - 90100 - 754476-90100 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Bradyglo B-324 Polyester Rectangle Red Emergency & Fire Exit Sign - 10 in Width x 7 in Height - Glow in the Dark - TEXT: FIRE DOOR DO NOT BLOCK - 90100
754476-90100
Brady Bradyglo B-324 Polyester Rectangle Red Emergency & Fire Exit Sign - 10 in Width x 7 in Height - Glow in the Dark - TEXT: FIRE DOOR DO NOT BLOCK - 90100 754476-90100
R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady emergency & fire exit sign is made from polyester which is the B-324 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This emergency & fire exit sign is manufactured with a red background and text and/or image color(s) of green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This product is written in English with the following text: FIRE DOOR DO NOT BLOCK. This item is designed and built for Indoor use. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IFC 2012, IMO A.752, ISO 15370, MSC.27(61), OSHA 29 CFR 1910.37, PSTC-101, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady emergency & fire exit sign is made from polyester which is the B-324 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This emergency & fire exit sign is manufactured with a red background and text and/or image color(s) of green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This product is written in English with the following text: FIRE DOOR DO NOT BLOCK. This item is designed and built for Indoor use. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IFC 2012, IMO A.752, ISO 15370, MSC.27(61), OSHA 29 CFR 1910.37, PSTC-101, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 90100 2267-90100-ND 754476-90100
Product Name Fire Sign Signs, Nameplates, Posters Brady Bradyglo B-324 Polyester Rectangle Red Emergency & Fire Exit Sign - 10 in Width x 7 in Height - Glow in the Dark - TEXT: FIRE DOOR DO NOT BLOCK - 90100
Safety / Warning Type Fire / High Heat Emergency Exit
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Security Signs - 4935275 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Cctv
Materials of Construction Pvc
Width 23.62 inches (600 mm)
View Details