Brady Corporation Admittance Sign 89174

Description
Admittance Sign
Request a Quote Datasheet
Description
Admittance Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Admittance Sign - 89174 - Brady Corporation
Milwaukee, WI, USA
Admittance Sign
89174
Admittance Sign 89174
Admittance Sign

Admittance Sign

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-89174-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-89174-ND
Labels, Stickers, Decals - Preprinted 2267-89174-ND
B302-7X10-WG-O-2.25X 4.5 BLK,RED/

B302-7X10-WG-O-2.25X4.5 BLK,RED/

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Electrical Safety Sign - 4.5 in Width x 3.25 in Height - Laminated - TEXT: DANGER HIGH VOLTAGE KEEP OUT - 89174 - 754476-89174 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Electrical Safety Sign - 4.5 in Width x 3.25 in Height - Laminated - TEXT: DANGER HIGH VOLTAGE KEEP OUT - 89174
754476-89174
Brady B-302 Polyester Rectangle White Electrical Safety Sign - 4.5 in Width x 3.25 in Height - Laminated - TEXT: DANGER HIGH VOLTAGE KEEP OUT - 89174 754476-89174
R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady electrical safety sign is made from polyester which is the B-302 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 4.5 in width and a 3.25 in height. Color is often an important factor for proper awareness and conveyance. This electrical safety sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This item is written in English with the following text: DANGER HIGH VOLTAGE KEEP OUT. Some signs support inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady electrical safety sign is made from polyester which is the B-302 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 4.5 in width and a 3.25 in height. Color is often an important factor for proper awareness and conveyance. This electrical safety sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This item is written in English with the following text: DANGER HIGH VOLTAGE KEEP OUT. Some signs support inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 89174 2267-89174-ND 754476-89174
Product Name Admittance Sign Labels, Stickers, Decals - Preprinted Brady B-302 Polyester Rectangle White Electrical Safety Sign - 4.5 in Width x 3.25 in Height - Laminated - TEXT: DANGER HIGH VOLTAGE KEEP OUT - 89174
Materials of Construction Plastic / Film Plastic / Film Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-880-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Warning Signs - 1745959 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Work in progress
Materials of Construction Pp
Width 11.02 inches (280 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details