Brady Corporation Signs, Nameplates, Posters 89171

Description
B302 2.25 X 2.25 MAGENTA/YELLOW
Request a Quote Datasheet
Description
B302 2.25 X 2.25 MAGENTA/YELLOW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-89171-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-89171-ND
Signs, Nameplates, Posters 2267-89171-ND
B302 2.25 X 2.25 MAGENTA/YELLOW

B302 2.25 X 2.25 MAGENTA/YELLOW

Buy Now Datasheet
Brady B-302 Polyester Square Yellow Radiation Hazard Sign - 2.25 in Width x 2.25 in Height - Laminated - 89171 - 754476-89171 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Square Yellow Radiation Hazard Sign - 2.25 in Width x 2.25 in Height - Laminated - 89171
754476-89171
Brady B-302 Polyester Square Yellow Radiation Hazard Sign - 2.25 in Width x 2.25 in Height - Laminated - 89171 754476-89171
R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady radiation hazard sign is made from polyester which is the B-302 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 2.25 in width and a 2.25 in height. Color is often an important factor for proper awareness and conveyance. This radiation hazard sign is manufactured with a yellow background and text and/or image color(s) of pink. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This radiation hazard sign is designed with the following image: radioactive material symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a square. This product is written in English with the following text: CAUTION X-RAYS THIS EQUIPMENT PRODUCES X-RAYS WHEN ENERGIZED. Some signs are designed for inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady radiation hazard sign is made from polyester which is the B-302 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 2.25 in width and a 2.25 in height. Color is often an important factor for proper awareness and conveyance. This radiation hazard sign is manufactured with a yellow background and text and/or image color(s) of pink. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This radiation hazard sign is designed with the following image: radioactive material symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a square. This product is written in English with the following text: CAUTION X-RAYS THIS EQUIPMENT PRODUCES X-RAYS WHEN ENERGIZED. Some signs are designed for inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-89171-ND 754476-89171
Product Name Signs, Nameplates, Posters Brady B-302 Polyester Square Yellow Radiation Hazard Sign - 2.25 in Width x 2.25 in Height - Laminated - 89171
Materials of Construction Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Width 0.9843 inches (25 mm)
View Details