Brady Corporation Biohazard Sign 89164

Description
Biohazard Sign
Request a Quote Datasheet
Description
Biohazard Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Biohazard Sign - 89164 - Brady Corporation
Milwaukee, WI, USA
Biohazard Sign
89164
Biohazard Sign 89164
Biohazard Sign

Biohazard Sign

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-89164-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-89164-ND
Labels, Stickers, Decals - Preprinted 2267-89164-ND
B485 14X10 BLK/FL. ORANGE

B485 14X10 BLK/FL. ORANGE

Buy Now Datasheet
Brady B-485 Polyester Rectangle Orange Chemical, Biohazard, Hazardous & Flammable Material Sign - 10 in Width x 14 in Height - Laminated - TEXT: CAUTION BIOHAZARD - 89164 - 754476-89164 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-485 Polyester Rectangle Orange Chemical, Biohazard, Hazardous & Flammable Material Sign - 10 in Width x 14 in Height - Laminated - TEXT: CAUTION BIOHAZARD - 89164
754476-89164
Brady B-485 Polyester Rectangle Orange Chemical, Biohazard, Hazardous & Flammable Material Sign - 10 in Width x 14 in Height - Laminated - TEXT: CAUTION BIOHAZARD - 89164 754476-89164
R.S. Hughes Company carries a wide array of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady chemical, biohazard, hazardous & flammable material sign is made from polyester which is the B-485 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This chemical, biohazard, hazardous & flammable material sign is manufactured with an orange background and text and/or image color(s) of black. Often, many signs include images to help support the text or are simply used to create the message themselves. This chemical, biohazard, hazardous & flammable material sign is designed with the following image: biohazard symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This product is written in English with the following text: CAUTION BIOHAZARD. Some signs are designed for inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part meets the ASTM D 2979, OSHA 29 CFR 1910.1030, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady chemical, biohazard, hazardous & flammable material sign is made from polyester which is the B-485 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This chemical, biohazard, hazardous & flammable material sign is manufactured with an orange background and text and/or image color(s) of black. Often, many signs include images to help support the text or are simply used to create the message themselves. This chemical, biohazard, hazardous & flammable material sign is designed with the following image: biohazard symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This product is written in English with the following text: CAUTION BIOHAZARD. Some signs are designed for inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part meets the ASTM D 2979, OSHA 29 CFR 1910.1030, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 89164 2267-89164-ND 754476-89164
Product Name Biohazard Sign Labels, Stickers, Decals - Preprinted Brady B-485 Polyester Rectangle Orange Chemical, Biohazard, Hazardous & Flammable Material Sign - 10 in Width x 14 in Height - Laminated - TEXT: CAUTION BIOHAZARD - 89164
Safety / Warning Type HAZMAT (Hazaondous Material); Biological HAZMAT (Hazaondous Material)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Mandatory Signs - 146417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Height 0.1969 ft (0.6000 dm)
View Details