Brady Corporation Door Sign 89156

Description
Door Sign
Request a Quote Datasheet
Description
Door Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Door Sign - 89156 - Brady Corporation
Milwaukee, WI, USA
Door Sign
89156
Door Sign 89156
Door Sign

Door Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-89156-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-89156-ND
Signs, Nameplates, Posters 2267-89156-ND
B302-3.5X10-WG-O-DIR ECTIONAL & E

B302-3.5X10-WG-O-DIRECTIONAL & E

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Emergency & Fire Exit Sign - 10 in Width x 3.5 in Height - Laminated - TEXT: EMERGENCY EXIT ONLY ALARM WILL SOUND - 89156 - 754476-89156 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Emergency & Fire Exit Sign - 10 in Width x 3.5 in Height - Laminated - TEXT: EMERGENCY EXIT ONLY ALARM WILL SOUND - 89156
754476-89156
Brady B-302 Polyester Rectangle White Emergency & Fire Exit Sign - 10 in Width x 3.5 in Height - Laminated - TEXT: EMERGENCY EXIT ONLY ALARM WILL SOUND - 89156 754476-89156
R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady emergency & fire exit sign is produced using polyester which is the B-302 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 10 in width and a 3.5 in height. Color is often an important factor for proper awareness and communication. This emergency & fire exit sign is manufactured with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This sign is written in English with the following text: EMERGENCY EXIT ONLY ALARM WILL SOUND. Some signs support inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part meets the ASTM D 2979, OSHA 29 CFR 1910.37, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady emergency & fire exit sign is produced using polyester which is the B-302 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 10 in width and a 3.5 in height. Color is often an important factor for proper awareness and communication. This emergency & fire exit sign is manufactured with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This sign is written in English with the following text: EMERGENCY EXIT ONLY ALARM WILL SOUND. Some signs support inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part meets the ASTM D 2979, OSHA 29 CFR 1910.37, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 89156 2267-89156-ND 754476-89156
Product Name Door Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle White Emergency & Fire Exit Sign - 10 in Width x 3.5 in Height - Laminated - TEXT: EMERGENCY EXIT ONLY ALARM WILL SOUND - 89156
Materials of Construction Plastic / Film Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-880-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Fire Safety Signs - 146432 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 5.83 inches (148 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details