Brady Corporation Fire - Changeable Arrow Sign 89149

Description
Fire - Changeable Arrow Sign
Request a Quote Datasheet
Description
Fire - Changeable Arrow Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Milwaukee, WI, USA
Fire - Changeable Arrow Sign
89149
Fire - Changeable Arrow Sign 89149
Fire - Changeable Arrow Sign

Fire - Changeable Arrow Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-89149-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-89149-ND
Signs, Nameplates, Posters 2267-89149-ND
HIGH VISIBILITY SIGN (WITH ARROW

HIGH VISIBILITY SIGN (WITH ARROW

Buy Now Datasheet
Brady B-302 Polyester Red Fire Equipment Sign - 5 in Width x 12 in Height - Laminated - TEXT: FIRE EXTINGUISHER - 89149 - 754476-89149 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Red Fire Equipment Sign - 5 in Width x 12 in Height - Laminated - TEXT: FIRE EXTINGUISHER - 89149
754476-89149
Brady B-302 Polyester Red Fire Equipment Sign - 5 in Width x 12 in Height - Laminated - TEXT: FIRE EXTINGUISHER - 89149 754476-89149
R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady fire equipment sign is constructed using polyester which is the B-302 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 5 in width and a 12 in height. Color is often an important factor for proper awareness and conveyance. This fire equipment sign is designed with a red background and text and/or image color(s) of white. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This fire equipment sign is manufactured with the following image: down arrow symbol. This SKU is written in English with the following text: FIRE EXTINGUISHER. Some signs support inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ASTM D 2979, OSHA 29 CFR 1910.157, PSTC-1, PSTC-33, PSTC-7 standard(s).

R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady fire equipment sign is constructed using polyester which is the B-302 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 5 in width and a 12 in height. Color is often an important factor for proper awareness and conveyance. This fire equipment sign is designed with a red background and text and/or image color(s) of white. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This fire equipment sign is manufactured with the following image: down arrow symbol. This SKU is written in English with the following text: FIRE EXTINGUISHER. Some signs support inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ASTM D 2979, OSHA 29 CFR 1910.157, PSTC-1, PSTC-33, PSTC-7 standard(s).

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 89149 2267-89149-ND 754476-89149
Product Name Fire - Changeable Arrow Sign Signs, Nameplates, Posters Brady B-302 Polyester Red Fire Equipment Sign - 5 in Width x 12 in Height - Laminated - TEXT: FIRE EXTINGUISHER - 89149
Safety / Warning Type Fire / High Heat Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

Safety Posters - 284594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polyvinyl Chloride
Features Adhesive Backed
Height 0.9186 ft (2.8 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-705-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details