Brady Corporation Traffic Sign: Industrial 89136

Description
Traffic Sign: Industrial
Request a Quote Datasheet
Description
Traffic Sign: Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Traffic Sign: Industrial - 89136 - Brady Corporation
Milwaukee, WI, USA
Traffic Sign: Industrial
89136
Traffic Sign: Industrial 89136
Traffic Sign: Industrial

Traffic Sign: Industrial

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-89136-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-89136-ND
Labels, Stickers, Decals - Preprinted 2267-89136-ND
B302-7X10-WR-T-TRAFF IC SIGN: IND

B302-7X10-WR-T-TRAFFIC SIGN: IND

Buy Now Datasheet

Technical Specifications

  Brady Corporation DigiKey
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 89136 2267-89136-ND
Product Name Traffic Sign: Industrial Labels, Stickers, Decals - Preprinted
Safety / Warning Type Material Handling (e.g., Crane, Forklift); Traffic / DOT
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-875-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details