R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady truck & forklift warehouse traffic sign is constructed using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This truck & forklift warehouse traffic sign is printed with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This item is written in English with the following text: NO LIFT TRUCKS BEYOND THIS POINT. Some signs are designed for inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the 2009 MUTCD, ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Traffic Safety Equipment |
| Product Number | 754476-89136 |
| Product Name | Brady B-302 Polyester Rectangle White Truck & Forklift Warehouse Traffic Sign - 10 in Width x 7 in Height - Laminated - TEXT: NO LIFT TRUCKS BEYOND THIS POINT - 89136 |