Brady Corporation Handicapped Sign 89128

Description
Handicapped Sign
Request a Quote Datasheet
Description
Handicapped Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Handicapped Sign - 89128 - Brady Corporation
Milwaukee, WI, USA
Handicapped Sign
89128
Handicapped Sign 89128
Handicapped Sign

Handicapped Sign

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-89128-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-89128-ND
Labels, Stickers, Decals - Preprinted 2267-89128-ND
B302-9X12-WG-O-6X12 WHITE/BLUE

B302-9X12-WG-O-6X12 WHITE/BLUE

Buy Now Datasheet
Brady B-302 Polyester Rectangle Blue Restroom Sign - 12 in Width x 6 in Height - Laminated - TEXT: RESTROOMS - 89128 - 754476-89128 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle Blue Restroom Sign - 12 in Width x 6 in Height - Laminated - TEXT: RESTROOMS - 89128
754476-89128
Brady B-302 Polyester Rectangle Blue Restroom Sign - 12 in Width x 6 in Height - Laminated - TEXT: RESTROOMS - 89128 754476-89128
R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady restroom sign is made from polyester which is the B-302 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 12 in width and a 6 in height. Color is often an important factor for proper awareness and communication. This restroom sign is designed with a blue background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This part is written in English with the following text: RESTROOMS. Some signs are designed for inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady restroom sign is made from polyester which is the B-302 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 12 in width and a 6 in height. Color is often an important factor for proper awareness and communication. This restroom sign is designed with a blue background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This part is written in English with the following text: RESTROOMS. Some signs are designed for inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 89128 2267-89128-ND 754476-89128
Product Name Handicapped Sign Labels, Stickers, Decals - Preprinted Brady B-302 Polyester Rectangle Blue Restroom Sign - 12 in Width x 6 in Height - Laminated - TEXT: RESTROOMS - 89128
Materials of Construction Plastic / Film Plastic / Film Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
First Aid Signs - 7631894 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type First aid
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details