Brady Corporation Brady Rectangle White Preprinted Header - TEXT: DANGER OSHA - 89120 89120

Description
R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Color is often an important factor for proper awareness and conveyance. This preprinted header sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This SKU is written in English with the following text: DANGER OSHA. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ANSI Z535.2-2002, OSHA 29 CFR 1910.145 standard(s).
Description
R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Color is often an important factor for proper awareness and conveyance. This preprinted header sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This SKU is written in English with the following text: DANGER OSHA. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ANSI Z535.2-2002, OSHA 29 CFR 1910.145 standard(s).

Suppliers

Company
Product
Description
Supplier Links
Brady Rectangle White Preprinted Header - TEXT: DANGER OSHA - 89120 - 754473-89120 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Rectangle White Preprinted Header - TEXT: DANGER OSHA - 89120
754473-89120
Brady Rectangle White Preprinted Header - TEXT: DANGER OSHA - 89120 754473-89120
R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Color is often an important factor for proper awareness and conveyance. This preprinted header sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This SKU is written in English with the following text: DANGER OSHA. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ANSI Z535.2-2002, OSHA 29 CFR 1910.145 standard(s).

R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Color is often an important factor for proper awareness and conveyance. This preprinted header sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This SKU is written in English with the following text: DANGER OSHA. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ANSI Z535.2-2002, OSHA 29 CFR 1910.145 standard(s).

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs
Product Number 754473-89120
Product Name Brady Rectangle White Preprinted Header - TEXT: DANGER OSHA - 89120
Unlock Full Specs
to access all available technical data

Similar Products

Exit Signs - 7631935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire exit
Materials of Construction Plastic / Film; Plastic
Width 17.72 inches (450 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-705/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details